location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 42L6453DB - 42" SMART LED TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42L6453DB - 42" SMART LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42L6453DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:01:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 42L6453DB - 42" SMART LED TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 8 ms 1200:1 AMR (Active Motion Rate) 200
  • - DVB-C, DVB-T, DVB-T2 NTSC 4.43, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 45 W
More>>>
Short summary description Toshiba 42L6453DB - 42" SMART LED TV:
This short summary of the Toshiba 42L6453DB - 42" SMART LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 42L6453DB - 42" SMART LED TV, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Toshiba 42L6453DB - 42" SMART LED TV:
This is an auto-generated long summary of Toshiba 42L6453DB - 42" SMART LED TV based on the first three specs of the first five spec groups.

Toshiba 42L6453DB - 42" SMART LED TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:36
Uk has collected 2 expert reviews for Toshiba 42L6453DB - 42" SMART LED TV and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
whathifi.com
Updated:
2016-11-14 23:34:36
Toshiba TVs haven't been having the best of times this year. A sluggish interface and so-so picture quality have been pushing them down the wish list. But then comes along the Toshiba 42L6453DB. It's not slow or lagging. It has a bright and colourful HD...
Good Bright, colourful picture, Deep blacks and punchy highlights, Good connectivity...
Bad Motion issues, Colours could be more natural and subtle...
Bottom line The Toshiba 42L6453DB fares a lot better than other Toshiba models we have seen this year, with a picture sure to attract many.An outdated interface may put some off, but this 42in has the essentials you'd want from a 2014 TV...
80%
trustedreviews.com
Updated:
2016-11-14 23:34:36
What is the Toshiba 42L6453DB? The 42L6453DB is a 42-inch full HD Smart TV sitting one level below Toshiba's recently tested ‘premium HD' L7453DB series . Key features include MediaGuide Replay, which automatically records programmes the TV thinks you'll...
Good Reasonably aggressive price, MediaGuide Replay is a great smart feature, Exceptionally low input lag great for gaming...
Bad Very average contrast performance, Backlight clouding, Missing a few key video streaming services...
Bottom line Its attractive price and great MediaGuide Replay feature give you a couple of compelling reasons to consider buying a 42L6453DB. However, its picture quality falls well short of the best rivals around this year.Next, check out our pick of the Best Cheap T...
60%
Country Distributor
United Kingdom 1 distributor(s)