location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-h002ed TouchSmart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7R87EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 65 W
  • - AMD A4 A4-5000 1.5 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR3-SDRAM 1 x 8 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 8330
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
This short summary of the HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 22-h002ed TouchSmart, 54.6 cm (21.5"), Full HD, AMD A4, 8 GB, 1 TB, Windows 8.1

Long summary description HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of HP Pavilion 22-h002ed TouchSmart AMD A4 A4-5000 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 22-h002ed TouchSmart. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A4, Processor frequency: 1.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Tilt angle range
10 - 25°
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-5000
Processor cores
4
Processor threads
4
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA
Hybrid-HDD cache memory
8 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8330
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
558 mm
Depth (with stand)
83 mm
Height (with stand)
404 mm
Weight (with stand)
7.9 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA