Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Bullet Points Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L2/L3 Web-based management SNMP
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 10G support
- - MAC address table: 16384 entries Switching capacity: 128 Gbit/s
- - Rack mounting Stackable
- - Power over Ethernet (PoE)
Long product name Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
:
The long product name of Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SG500X-24MPP - 24GE + 4 10GE, 4 XG SFP+, 128Gbps, 95.24Mpps, 32 MB Flash, 256MB RAM, 4096 VLAN, 16384 MAC, 740W PoE
More>>>
Short summary description Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Small Business SG500X-24MPP, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting
Long summary description Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Cisco Small Business SG500X-24MPP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.
Cisco Small Business SG500X-24MPP. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16384 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting