location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR024-000-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182913 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal / Reversible A-Male plugs in any direction
  • - Turns a standard USB cable into a Universal Cable
  • - Right-Angle A connector ideal in situations where space is at a premium
  • - USB2.0 Rated
Warranty: Lifetime limited
Long product name Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F) :
The long product name of Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F)
More>>>
Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F):
The official description of Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UR024-000-RA USB adapter (M/F) features a universal/reversible male end which allows the adapter to be plugged in any direction on a computer's USB port. Add this adapter to a standard USB cable, and convert it to a universal pluggable cable. The right-angle USB-A connector is ideal in situations where space is at a premium. USB 2.0 rated for 480 Mbps transfer rates. Fully molded with gold-plated contacts for a lifetime of use

Short summary description Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F):
This short summary of the Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F), USB 2.0 A, USB 2.0 A, Black

Long summary description Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F):
This is an auto-generated long summary of Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F) based on the first three specs of the first five spec groups.

Tripp Lite UR024-000-RA Universal Reversible USB 2.0 Adapter (Reversible A to Right-Angle A M/F). Connector 1: USB 2.0 A, Connector 2: USB 2.0 A. Product colour: Black

Ports & interfaces
Connector 1 *
USB 2.0 A
Connector 2 *
USB 2.0 A
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Data transfer rate
0.48 Gbit/s
Country of origin
China
Operational conditions
Operating temperature (T-T)
-10 - 75 °C
Storage temperature (T-T)
-20 - 80 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
35.1 mm
Depth
20.1 mm
Height
17.5 mm
Packaging data
Package width
114.3 mm
Package depth
177.8 mm
Package height
1.3 mm
Package weight
20 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182910
Master (outer) case width
154.9 mm
Master (outer) case length
248.9 mm
Master (outer) case height
12.7 mm
Master (outer) case gross weight
590 g
Harmonized System (HS) code
8536.69.8000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)