HP logo

HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290252
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

Intel Atom Z3795 (1.59GHz, 2MB), 10.1" WUXGA UWVA (1900 x 1200), 4GB LPDDR3 SDRAM, 64GB eMMC SSD, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0 + LE, 2MP / 8MP webcam, Windows 8.1 Pro 64

HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

Take personal computing on the go. The HP Pro Tablet 610 G1 PC comes with Windows 8.11 versatility, an Intel® Atom processor, long battery life, and is compatible with legacy applications. Buy Office for productivity no matter where you go.

Features

Windows 8 Pro or other operating systems available

Ready to tackle the job.
- Rely on long battery life, a Micro SD expansion slot supporting a SDXC storage card with up to 2TB expandable storage and a tough Corning® Gorilla® Glass display to handle all your daily business demands.
- Long battery life keeps you mobile throughout the day.
- 64GB internal storage and a Micro SD expansion slot supporting a SDXC storage card with up to 2TB expandable storage3 to store your digital files and more.
- Easily print to compatible networked printers or use HP's ePrint.

Built to perform.
- Elevate your work with the latest Intel® Atom™ Quad-Core Processor, Windows 8.11 and a collection of preloaded HP productivity apps.
- Flexibility of both traditional x86 applications on the Windows desktop and modern apps on the home screen.

High-resolution, high results.
- Share your files, photos and videos with the built-in micro-HDMI and a stunning WUXGA display, or collaborate via Miracast. Make your work stand out even more.
- Stunning 10.1-inch diagonal WUXGA screen with multi-touch ultra-wide viewing angle 1920 x 1200 display makes web browsing and content viewing a better experience.
- Easy pairing using HDMI-out (through micro HDMI port) to a wireless display through Miracast5 and Bluetooth 4.0.
- An HDMI-out port for wired connections to HDMI compatible displays, monitors or projectors.

Productivity meets peace of mind.
- Your productivity won't miss a beat. Microsoft® Defender provides enhanced protection against virus attacks and other threats, while a TPM7 solution protects against identity theft and hacks.

Cool and quiet.
- A small and light tablet to carry between meetings or from coast to coast. The HP Pro Tablet 610 G1 PC has a quiet, fanless design so it’s always cool to the touch.

Short summary description HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

HP Pro Tablet 610 G1, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1 Pro, Graphite

Long summary description HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

HP Pro Tablet 610 G1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 652 g. Operating system installed: Windows 8.1 Pro. Product colour: Graphite

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.