location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1251/82
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1251/82
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display type: LED Black, Silver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h Fast charging
Warranty: 2 year(s)
Long product name Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver :
The long product name of Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.4W, Li-ion, 60 min
More>>>
Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver:
The official description of Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SensoTouch 3D - Ultimate shaving experience

with GyroFlex 3D system
Our most advanced shave yet, the SensoTouch 3D RQ1251 shaver gives you the ultimate shaving experience. The GyroFlex 3D system follows every contour of your face and the UltraTrack heads shave every hair in just a few strokes.

Follows the unique contours of your face
- Philips GyroFlex 3D system adjusts seamlessly to every curve

Sensationally smooth shave
- UltraTrack heads catch every hair with just a few strokes
- SensoTouch Shavers with Super Lift&Cut Action

An electric shaver which takes care of your skin
- Aquatec seal for comfortable dry & refreshing wet shaves
- Smooth, low-friction SkinGlide to minimize irritation

Shave with perfect control and precision
- Easy grip handle with ergonomic grip for close control
- Skin friendly precision trimmer

Free gift
- New Philips SoundShooter Portable Speaker

Short summary description Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver:
This short summary of the Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SensoTouch RQ1251/82, Black, Silver, SkinGlide, LED, Charging, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver:
This is an auto-generated long summary of Philips SHAVER Series 9000 SensoTouch RQ1251/82 men's shaver Trimmer Black, Silver based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SensoTouch RQ1251/82. Product colour: Black, Silver, Skin comfort: SkinGlide, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 50 min

Features
Trimmer *
Yes
Product colour *
Black, Silver
3D contour following
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Skin comfort
SkinGlide
Number of shaver heads/blades *
3
Display type
LED
LED indicators
Charging
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
16 day(s)
Power consumption (max)
5.4 W
Packaging content
Cleaning brush
Yes
Pouch
Yes
Protective caps
Yes
Other features
Runtime
50 min
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 22:39:35
What is the Philips Series 9000? The Series 9000 is Philips' top-of-the-range rotary shaver, with a pivoting tri-blade head and the option to use it wet or dry. It's available with the SmartClean cleaning station (S9031/26) or without (S9041/12). We teste...
Good Whisperquiet, Lightweight, Close shaving, Easily cleaned (mostly)...
Bad Trimmer not integrated, No head guard, No stand if you don't buy the cleaning station...
Bottom line The Philips Series 9000 is wonderfully quiet, light and effortless, while also achieving a very close shave...
80%
cravingtech.com
Updated:
2016-11-14 22:39:35
Best shaving experience to date - closest shave, high performance, lightweight, fun to use, and has a cool cleaning system (with some higher end models). If you have the money and want the best and coolest looking shaver, this is it.Philips Shaver Series...
Bottom line With its SmartClean system, the Series 9000 offers the best shaving experience to date. It shaves quickly, offers a close shave without leaving stubs of hair behind, and just fun to use. The SmartClean system makes it easier to charge, clean, and even lu...
100%
techsmart.co.za
Updated:
2016-11-14 22:39:35
A good shaver is one of those essential man must-haves, that is if you haven't fully embraced the lumbersexual trend and gone for a beard that makes Gandalf look like a prepubescent boy. Now it stands to reason that not everyone has R4 000 to spend on an...
Good Smooth shave, wet or dry shave, comes with cleaning unit, good battery life...
Bad Price...
0%
geekzone.co.nz
Updated:
2016-11-14 22:39:35
Shaving is one of those things that can be a fun thing to do but if you don't have the right tools it will be something really annoying. Just a few weeks ago I saw a new discussion here on Geekzone with people discussing shavers. This is not the first tim...
0%