location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerfectCare Aqua Steam generator iron GC8642/20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerfectCare Aqua
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Steam generator iron GC8642/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC8642/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103671374
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:17:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips GC8642/20 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PerfectCare Aqua Steam generator iron GC8642/20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 bar
  • - 290 g steam boost
  • - Carry lock
  • - 2.5 L fixed watertank
Long product name Philips PerfectCare Aqua Steam generator iron GC8642/20 :
The long product name of Philips PerfectCare Aqua Steam generator iron GC8642/20. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400W, 220g, 5bar, 120g/min, 2200ml, 1.8m
More>>>
Philips PerfectCare Aqua Steam generator iron GC8642/20:
The official description of Philips PerfectCare Aqua Steam generator iron GC8642/20 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Invented for the fastest ironing

With OptimalTemp and with the largest water tank
Iron any ironable garment from silk, to linen, to cotton, to cashmere...in any order, without having to adjust. Your Philips PerfectCare Iron delivers fast results without risk of burn or shine for all your garments. Truly simple ironing.

One perfect setting for all your clothes
- OptimalTemp technology: perfect combination of temperature
- 100% easy to use, no adjustment required
- 100% safe on all ironable garments
- 100% fast on all fabrics, no other iron is faster
- Tested and approved by independent textile experts

Fast and powerful ironing
- Continuous steam up to 120 g/min & Steam boost 290 g
- T-ionicGlide: our best 5-star rated soleplate
- Up to 5.4 bars of pressure

Comfortable ironing
- Light 1 kg iron always safe on all fabrics
- Easy De-Calc, hassle free & effective anti-scale system
- Lock your iron securely and carry your appliance easily

Short summary description Philips PerfectCare Aqua Steam generator iron GC8642/20:
This short summary of the Philips PerfectCare Aqua Steam generator iron GC8642/20 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PerfectCare Aqua Steam generator iron GC8642/20, 2400 W, 220 g/min, SteamGlide soleplate, 5 bar, 2.2 L, 120 g/min

Long summary description Philips PerfectCare Aqua Steam generator iron GC8642/20:
This is an auto-generated long summary of Philips PerfectCare Aqua Steam generator iron GC8642/20 based on the first three specs of the first five spec groups.

Philips PerfectCare Aqua Steam generator iron GC8642/20. Iron power: 2400 W, Steam boost performance: 220 g/min, Soleplate type: SteamGlide soleplate. Cord length: 1.8 m, Hose length: 1.6 m. Width: 362 mm, Depth: 270 mm, Height: 263 mm. Power: 2400 W. Weight (iron + base): 4.5 kg

Refill tap water any time
Refill tap water any time

Your steam generator iron is designed to use tap water. While ironing, when you run out of water in the watertank, you can refill it easily without waiting or turning your appliance off.

Safe rest
Safe rest

The Philips innovative OptimalTEMP technology guarantees no burn on all ironable fabrics. During ironing, no need to put your iron back to the base station, just leave the hot iron soleplate directly on the garments or cotton ironing board cover without additional resting accessory. It will not damage any of your ironable garments, neither the board. This makes your ironing easier with less wrist efforts.

T-ionicGlide soleplate
T-ionicGlide soleplate

Our best gliding and most scratch resistant, 5star rated soleplate with integrated Titanium-Oxide layer

Safety auto off
Safety auto off

The safety auto off function automatically switches off the appliance if it has not been used for 10 minutes, to save energy.

Energy saving
Energy saving

By using the ECO mode , with reduced amount of steam, you can save energy without compromising on the ironing results.

OptimalTEMP technology
OptimalTEMP technology

Now you can iron from jeans to silk with no temperature setting required. Guaranteed no burn on all ironable fabrics. Revolutionary technology with the 1) Advanced Smart Control Processor which controls precisely the soleplate temperature. You do not need to adjust temperature 2) Powerful Cyclonic steam chamber which delivers powerful consistent steam, making ironing easier and faster.

Steam ready in 2 minutes
Steam ready in 2 minutes

Steam is ready to use in 2min and can be refilled at anytime during ironing.

Safety carry lock
Safety carry lock

Your steam generator iron comes with a safety carry lock. You can lock your iron safely on the base, making it safer, reducing the risk of people touching the hot soleplate. You can also carry the steam generator easily.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Features
Iron power *
2400 W
Maximum steam pressure *
5 bar
Water tank capacity *
2.2 L
Heating time
2 min
Steam boost performance *
220 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Soleplate type *
SteamGlide soleplate
Automatic anti-calc *
Yes
Product colour *
Blue, White
Pointed tip
Yes
Steam pressure
5 bar
Features
Weight (iron + base)
4.5 kg
Locking
Yes
Ergonomics
Cord length
1.8 m
Hose length
1.6 m
Weight & dimensions
Width
362 mm
Depth
270 mm
Height
263 mm
Weight
1 kg
Other features
Power
2400 W