location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Descaler HD7012/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Descaler HD7012/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7012/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053460667349 show
Category:
Chemical used to remove limescale from kettles, taps, baths etc.
Descalers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 06:18:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Senseo Descaler HD7012/00 :
The long product name of Senseo Descaler HD7012/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 50 g, 100% citric acid
More>>>
Senseo Descaler HD7012/00:
The official description of Senseo Descaler HD7012/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sensational freshly brewed coffee!

SENSEO Descaler HD7012/00 removes limescale from your SENSEO coffee machine so that you can fully enjoy the fresh taste of SENSEO coffee. Regular descaling prolongs the life of your SENSEO coffee machine.

Quick and easy decalcification

- The best formula for easy decalcification

Longer lifetime

- 4 descaling procedures
- Specially developed for SENSEO
- Descaler for all SENSEO machines

Short summary description Senseo Descaler HD7012/00:
This short summary of the Senseo Descaler HD7012/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Descaler HD7012/00, 8 pc(s), 400 g

Long summary description Senseo Descaler HD7012/00:
This is an auto-generated long summary of Senseo Descaler HD7012/00 based on the first three specs of the first five spec groups.

Senseo Descaler HD7012/00. Quantity per pack: 8 pc(s). Weight: 400 g

Technical details
Purpose *
Domestic appliances
Best uses *
Coffee machine
Packaging content
Number of packages
1
Quantity per pack
8 pc(s)
Weight & dimensions
Weight
400 g
Country Distributor
Deutschland 1 distributor(s)