location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L1601P KVM cable Grey 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L1601P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1601P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423771710
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN 2L1601P KVM cable Grey 1.8 m :
The long product name of ATEN 2L1601P KVM cable Grey 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3ft. PS/2 KVM Cable
More>>>
ATEN 2L1601P KVM cable Grey 1.8 m:
The official description of ATEN 2L1601P KVM cable Grey 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cables that you use when connecting your computer to our MasterView KVM switches play a very important role in the quality of the communication between the PCs and the MasterView unit. Our custom made cables are designed to provide the highest signal capacity along with the lowest signal loss. What this means, to you as the consumer, is that you will receive the highest quality video output even in the higher SuperVGA video modes. An Average Cable Your average cable has one layer of shielding, a thin layer of mylar foil that has been cut into a very long and narrow, approximately one half of an inch wide, strip that is wound in a spiral pattern around the wires, also called leads, in order to reduce the cost of the cable. There are a few problems with this method of shielding a signal bearing cables, first and foremost among them is the fact that this wrapped foil method can "leak" RF (radio frequency) interference. Additionally the manufacturers of your average cables use very small wires to carry the information generally they use 28 or 26 AWG wires (in AWG the higher the number for the gauge the smaller the actual size of the wire) to carry their information, this is another concession to reducing the manufacturing costs of the cables. Some of your other "Premium" cables are made in the same way and with the same materials as your average cable. The manufacturers put fancy connectors on the cable then stamp the word "Premium" on the packaging and then charge you more for the cable. ATEN's Premium Cable At ATEN we have invested millions of dollars into cable manufacturing to ensure the highest quality cables at the lowest possible cost. Our cables are double shielded, beneath the PVC outer insulator you will find a copper braid RF shield, then beneath that you will find the mylar foil shield. Unlike our competitors instead of spiral wrapping the mylar foil shield, we take a single piece and enclose the signal carrying wires in a one-piece envelope. All our cables are manufactured with low resistance and low capacitance 24 AWG wires to ensure the best video performance. Another important difference between our cables and those of our competitors is that we use coaxial wires to carry the red, green, and blue video signals. Our competitors just throw the signal and its ground on two separate wires. By using coaxial wires we reduce the possibilities of interference even farther. Our video cable is also built in compliance with standard UL 2919. The cables we manufacture for our mouse and keyboard are also built to our high quality requirements and are in compliance with the UL 2464 standard.

Short summary description ATEN 2L1601P KVM cable Grey 1.8 m:
This short summary of the ATEN 2L1601P KVM cable Grey 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L1601P, 1.8 m, Grey, 2 x mini-DIN, VGA (HDDB-15), DB-25, Male, Male

Long summary description ATEN 2L1601P KVM cable Grey 1.8 m:
This is an auto-generated long summary of ATEN 2L1601P KVM cable Grey 1.8 m based on the first three specs of the first five spec groups.

ATEN 2L1601P. Cable length: 1.8 m, Product colour: Grey, Connector 1: 2 x mini-DIN, VGA (HDDB-15)

Performance
Product colour
Grey
Cable length *
1.8 m
Connector 1
2 x mini-DIN, VGA (HDDB-15)
Performance
Connector 2
DB-25
Connector 1 gender
Male
Connector 2 gender
Male
Brand Image Product code Product Stock Price from
ATEN 2L-1701P KVM cable 1.8 m ATEN 2L-1701P KVM cable 1.8 m
(show image)
2L-1701P 2L-1701P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5003P KVM cable 3 m ATEN 2L5003P KVM cable 3 m
(show image)
2L-5003P/C 2L5003P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 33ft PS/2 KVM cable Black 10 m ATEN 33ft PS/2 KVM cable Black 10 m
(show image)
2L-1710P 33ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Black 5 m ATEN 16ft PS/2 KVM cable Black 5 m
(show image)
2L-1705P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Black 3 m ATEN 10ft PS/2 KVM cable Black 3 m
(show image)
2L-1703P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4ft PS/2 KVM cable Black 1.1 m ATEN 4ft PS/2 KVM cable Black 1.1 m
(show image)
2L-1701S 4ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Grey 4.87 m ATEN 16ft PS/2 KVM cable Grey 4.87 m
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Grey 3 m ATEN 10ft PS/2 KVM cable Grey 3 m
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 67ft PS/2 KVM cable Black 20 m ATEN 67ft PS/2 KVM cable Black 20 m
(show image)
2L-1020P 67ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 30ft PS/2 KVM cable Black 10 m ATEN 30ft PS/2 KVM cable Black 10 m
(show image)
2L-1010P 30ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)