location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T2110MKLCHO
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 1024 x 600 pixels TFT
  • - 1.2 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 3 MP Front camera 1.3 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - 4000 mAh
  • - Android
Long product name Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black :
The long product name of Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Tab 3 7.0 - 7.0" TFT 1024 x 600, 1.2GHz Dual Core, 3G, WI-FI, Bluetooth, MicroSD, 3.0 MP, Android
More>>>
Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
The official description of Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to be held in one hand, the new GALAXY Tab 3 8-inch is the optimal device for viewing videos, playing enhanced games, and reading e-Books anytime, anywhere. Outstanding slim bezel for effective and maximum screen use makes Samsung’s “reading mode” technology which optimizes the display to deliver perfect illumination and tone for comfortable paperlike readability in a variety of lighting conditions work better on its 8-inch screen. Samsung’s Sound Alive for Audio and Dolby Surround for Video Play maximize every sound allow users to enjoy clearer dialogue, consistent volume levels, and superior audio to further enhance the overall multimedia experience with the new device. Also, the physical keys on the bezel at bottom give users a comfortable smartphone-like experience in navigating.

Making travel and discovery more effortless, the GALAXY Tab 3 8-inch features S Translator, which provides instant translation through voice recognition and via text on applications including email, text message, and ChatON. This instant translation is possible both from speech-to-text and text-to-speech, ensuring that you can communicate with ease while traveling internationally. Also, S Travel, the Smart Travel Companion, provides real-time local information in need for travel along with user's travel paths. Users can get information and make reservation of the places classified in various categories such as Place, Hotel, Tickets, Food and Forum, and more. In addition, intuitive features such as Story Album and Group Play also allow users more ways to instantly share and enjoy music, photos, documents, and games with those around them.

Short summary description Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 3 SM-T211, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Samsung Galaxy Tab 3 SM-T211 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 3 SM-T211. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 304 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Display number of colours
16.78 million colours
Processor
Processor cores
2
Processor frequency *
1.2 GHz
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
3 MP
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
UMTS
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi Direct
Yes
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Performance
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.1.2
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery capacity *
4000 mAh
Continuous video playback time
7 h
Continuous audio playback time
109 h
Browsing time (Wi-Fi)
8 h
Browsing time (3G)
7 h
Talk time (3G)
20 h
Media formats
Audio formats supported
AAC, AAC+, AC3, AMR, AMR-WB, eAAC+, FLAC, MP3, OGG, WAV, WMA
Video formats supported
DIVX, H.263, H.264, MPEG4
Weight & dimensions
Width
111.1 mm
Depth
9.9 mm
Height
188 mm
Weight
304 g
Packaging content
Keyboard included
No
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
2G standards
GSM
Colour
Yes
Digital Living Network Alliance (DLNA) certified
Yes