location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad Mobile POS Charging Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Mobile POS Charging Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8C11AA show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:22:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP ElitePad Mobile POS Charging Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Black
  • - Contact
Warranty: Warranty: Each accessory carries a one-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone,as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP ElitePad Mobile POS Charging Dock :
The long product name of HP ElitePad Mobile POS Charging Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ElitePad Mobile POS Charging Dock
More>>>
HP ElitePad Mobile POS Charging Dock:
The official description of HP ElitePad Mobile POS Charging Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to the retail peripherals you use most—or create a fixed workspace with your peripherals at the ready once you’ve parked the HP ElitePad Mobile POS Solution in the Dock—with four USB 2.0 ports, including a charging USB to keep select peripherals charged.
Check inventory, submit reports, take orders, and assist customers online with the Dock’s Ethernet/LAN port. Headphone and microphone jacks support interactive communication and PC phone calls.
Use the HDMI and VGA ports to project your HP ElitePad Mobile POS Solution1 content to a large display, add a second display for additional productivity or install a customer-facing display.
Secure the HP ElitePad Mobile POS Charging Dock to another device with the optional HP Docking Station Cable Lock.

Short summary description HP ElitePad Mobile POS Charging Dock:
This short summary of the HP ElitePad Mobile POS Charging Dock data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad Mobile POS Charging Dock, Indoor, Black

Long summary description HP ElitePad Mobile POS Charging Dock:
This is an auto-generated long summary of HP ElitePad Mobile POS Charging Dock based on the first three specs of the first five spec groups.

HP ElitePad Mobile POS Charging Dock. Charger type: Indoor, Charger compatibility: Tablet, USB 2.0 ports quantity: 4. Product colour: Black

USB ports at the ready.

Connect to the retail peripherals you use most—or create a fixed workspace with your peripherals at the ready once you’ve parked the HP ElitePad Mobile POS Solution[1] in the Dock—with four USB 2.0 ports, including a charging USB to keep select peripherals charged.

Enable fast Ethernet and interactive customer service.[2]

Check inventory, submit reports, take orders, and assist customers online with the Dock’s Ethernet/LAN port. Headphone and microphone jacks support interactive communication and PC phone calls.[2]

Expand your view.

Use the HDMI and VGA ports to project your HP ElitePad Mobile POS Solution[1] content to a large display, add a second display for additional productivity or install a customer-facing display.[1]

Lock it down.

Secure the HP ElitePad Mobile POS Charging Dock to another device with the optional HP Docking Station Cable Lock.[1]

Performance
Charger compatibility *
Tablet
USB 2.0 ports quantity
4
Charger type *
Indoor
Operating principle
Contact
Compatibility
ElitePad
Design
Product colour *
Black
Weight & dimensions
Width
122.8 mm
Depth
135.7 mm
Height
57 mm
Weight
670 g