location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380p Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665553R-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Intel C600 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 6
Long product name HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) :
The long product name of HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL380p Gen8 8 LFF Configure-to-order Server
More>>>
Short summary description HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):
This short summary of the HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380p Gen8, Intel C600, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):
This is an auto-generated long summary of HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) based on the first three specs of the first five spec groups.

HPE ProLiant DL380p Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 384 GB, Maximum UDIMM memory: 128 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 1+0. Chassis type: Rack (2U). Width: 445.5 mm, Depth: 749.4 mm, Height: 87.4 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 10:02:14
Uk has collected 7 expert reviews for HPE ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-24 10:02:14
HP's power metering provides graphical views of consumption but you'll need a license upgrade to activate it.With its latest Gen8 ProLiant servers, HP has really pushed the boat out for remote management as they've been designed to virtually manage themse...
Bottom line The new ProLiant DL380p Gen8 is capable of taking on a wide range of roles in the datacentre as it has versatility as its middle name. Storage capacity and expansion potential are very good and HP's iLO4 and its new remote management strategy really ma...
100%
pcmag.com
Updated:
2014-09-24 10:02:14
HP's Proliant line of servers is in its eighth generation. These servers have become fixtures in SMB datacenters. The latest entry, the DL380p ($2,659–$14,000) is a beast of a machine. Not only can you completely trick it out spec-wise for maximum perform...
Good Excellent performance in testing. Sophisticated HDD monitoring and diagnostics. Smart socket guide protects processor from damage during installation. Server warns which drives not to pull during disaster recovery.
Bad Expensive. Deafening in high performance mode...
Bottom line If you are looking for an SMB server that absolutely must handle the most demanding database transactions or outrageous amounts of I/O requests, the HP Proliant DL380p Gen 8 server will do nicely, and, for smaller organizations, even a lower-cost configu...
90%
infoworld.com
Updated:
2014-09-24 10:02:14
Unlike most movie sequels, the HP ProLiant DL380 gets better with each generation. The DL dynasty just hit generation 8, and true to form, the HP ProLiant DL380p Gen8 does a fine job of incorporating all the latest server hardware, features, and doodads...
82%
storagereview.com
Updated:
2014-09-24 10:02:14
As StorageReview expands our enterprise test lab, we're finding a greater need for additional latest generation servers (like the HP D380p Gen8); not just from a storage perspective, but from a more global enterprise environment simulation perspective as...
Bottom line We've logged hands on time with just about every major server brand, and even some not so major brands. The one thing that resonates with the HP Gen8 ProLiants is just how tightly they're put together. The interior layouts are clean, cabling is tucked awa...
0%
crn.com
Updated:
2014-09-24 10:02:14
Page 1 of 2 HP Proliant DL380pIn the crowded world of rack servers, the HP ProLiant DL380p 2U server stands out. This eighth-generation ProLiant offers twice the memory capacity of its seventh-gen predecessor, a third more cores and as much as triple t...
0%