HP logo

HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
184393
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class:

Brocade 16Gb/28 SAN Switch for BladeSystem c-Class

HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class:

Are you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?

The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance. It hot-plugs into the back of the HP BladeSystem c-Class Enclosure and its integrated design frees up rack space, enables shared power and cooling, and reduces cabling and small form-factor pluggables. Enhanced trunking support with external switches provides higher bandwidth to enable demanding applications and high density server virtualization. In addition, the 16 or 28 auto-sensing ports support lower bandwidth components for investment protection and an upgrade license enables customers to 'pay as they grow'. The Brocade 16Gb SAN Switch saves space and cost, simplifies the SAN environment, enables easier deployment and management and delivers the performance required for higher throughput applications.

Short summary description HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class:

HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class

Long summary description HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class:

HP Brocade 16Gb/28 SAN Switch for BladeSystem c-Class

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.