location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E743
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7430M73A1NC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026539531
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:30:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-3110M 2.4 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 13 h
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3110M Processor (3M Cache, 2.40 GHz), Intel QM77, 14" HD+ LED 1600 x 900, 4GB DDR3 1600MHz, 320GB SATA HDD, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The elegant LIFEBOOK E Line offers three premium notebooks for corporate demands offering ultimate flexibility and convenience. The underlying family concept includes a common BIOS, components and accessories, resulting in decreased TCO and complexity. Being a member of the LIFEBOOK E Line, Fujitsu LIFEBOOK E743 is your first choice when looking for an attractive and fully-equipped notebook providing maximum convenience in the office, in meetings or on business trips.

Family Concept
With its underlying family concept, the elegant LIFEBOOK E Line including three notebooks from 13.3-inch to 15.6-inch lets you decrease your expenses regarding roll out and investments related to your IT equpiment. Being part ot the E Line, LIFEBOOK E743 shares its components such as the AC Adapter, port replicator or modular bay elements with LIFEBOOK E733 and LIFEBOOK E753. A common mainboard with same drivers, BIOS and bit image amongst the three notebooks lets you additionally reduce complexity.

Thin and lightweight
With their small form factor and light weight, the LIFEBOOK E Line notebooks provide maximum portability and ease of use in the office, in meetings or on occasional business trips. With only 20 mm in the front and 27 mm on the rear side as well as its light weight starting from only 1.7 kg, LIFEBOOK E743 is especially easy to carry and fits in every briefcase. Moreover, its attractive looks with red elements and high-quality materials offer you classy but modern mobility.

Ultimate Data Security
Protect your most valuable asset - your company data with features like integrated SmartCard reader, Fujitsu's Advanced Theft Protection, optional fingerprint sensor or Full Disk Encryption, granting you ultimate security.

Maximum Convenience
The LIFEBOOK E Line offers you the perfect premium feature set for corporate demands. Hence, LIFEBOOK E743 comprises optional embedded 4G/LTE for high-speed connectivity, modular bay with optional 2nd battery, 2nd HDD, patented bay projector or DVD Super Multi for outstanding flexibility as well as a large touchpad and optional backlit keyboard for increased ease of use.

Short summary description Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E743, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E743. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3110M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65700
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
13 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231 mm
Height (front)
2 cm
Height (rear)
2.7 cm
Weight *
1.7 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:06
Uk has collected 16 expert reviews for Fujitsu LIFEBOOK E743 Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com/au/
Updated:
2014-05-28 01:24:06
Over the past few years, the 'bring your own device' (BYOD) phenomenon has placed pressure on laptop vendors to raise their game. With employees taking their own slim, stylish models with top-end specs to match into the workplace, IT leaders are under pre...
Good Stylish design, Modular bays, Projector, Swappable peripherals, Decent dock...
Bad No Haswell (yet), Chunky, Average battery life, Poor audio...
Bottom line Fujitsu's E743 is a flexible entrant into the business notebook market that appeals on its own at its price point but shines when twinned with the company's peripherals or other models in the series. We liked The E743 will please IT leaders seeking an eas...
80%
v3.co.uk
Updated:
2014-05-28 01:24:06
Fujitsu's Lifebook E743 is one of a family of corporate laptops that are based on a common motherboard design and Bios firmware. They can use the same desktop dock and peripherals, including a unique add-on projector, in a bid to make life easier for IT d...
Good Built to last, good connectivity, good expansion options including Bay Projector module...
Bad Relatively bulky compared with ultrabooks, Intel vPro only on select models...
Bottom line Fujitsu's Lifebook E743 may lack the glamour of an ultrabook, but it is a well-designed business portable that is sturdy and offers decent performance, plus the unique ability to fit an optional projector module for giving presentations...
80%
techradar.com
Updated:
2014-05-28 01:24:06
Fujitsu's 14-inch E743 is one of three models that make up the company's new range of Lifebook E Series Windows notebooks. It's joined by the 13.3-inch E733 and the 15.6-inch E753 models, which together give business users the choice between a more compac...
Good Stylish design, Modular bays, Projector, Swappable peripherals...
Bad No Haswell (yet), No IPS display...
Bottom line If you're into swapping around accessories and having a multitude of peripherals at your disposal, the E743 is an attractive laptop. It's certainly a team player, and a welcome indication of the direction vendors are travelling in when attempting to make...
0%
chip.com.my
Updated:
2016-12-14 09:54:00
More often than not, users have to make a compromise when it comes to choosing notebooks and you either sacrifice portability, performance or battery life. Fujitsu, a brand that is well known for their line of home and enterprise-class notebooks, aims to...
Good Comes with a wide variety of ports and features, Excellent performance for an office notebook...
Bad Price, Battery life is soso...
Bottom line The Fujitsu E743 is made for business and enterprise users who are constantly on call no matter where they are. The addition of the Port Replicator also means that the notebook can also function as a desktop replacement machine when you're at the office...
0%
notebookcheck.net
Updated:
2014-05-28 01:24:06
With security features , such as a fingerprint reader, and both a stylish as well as rigid magnesium casing, the E-series Lifebooks from Fujitsu introduced at the CeBIT 2013 are aimed at corporate users. The series includes 13.3" (E733), 14" (E743) and 15...
Good Light, Stylish, rigid casing, Good runtimes, Decent screen for TN technology, Decent input devices, Performance matches application field, Many interfaces...
Bad No SSD, TouchStick finicky (and unnecessary?), Multibay secured by only one bar, No keyboard backlight, No HDMI...
Bottom line Fujitsu E743-0M55A1DEOf course, Fujitsu's LifeBook E743-0M55A1DE cannot keep up with the speed or configuration of the Premium models of the E-series, such as the E733-0MXP41DE, because they sport cost-pushing features like genuine quad-cores, SSDs and ex...
85%
Theinquirer.net
Updated:
2014-05-28 01:24:06
JAPANESE COMPUTER MAKER Fujitsu's Lifebook E743 is one of a family of corporate laptops that are based on a common motherboard design and Bios firmware. They can use the same desktop dock and peripherals, including a unique add-on projector, to make life...
Good Built to last, good connectivity, good expansion options including Bay Projector module...
Bad Relatively bulky compared with ultrabooks, Intel vPro only on select models...
80%
computershopper.com
Updated:
2014-05-28 01:24:06
When corporate bosses go PC shopping for their road warriors, they need to know: Are the laptops light and easy to carry? Are they comfortable to use? Can employees hook up all the stuff they need during trips and back in the office? Do the systems of...
Good Lots of connectivity for its size, Very secure, including Smart Card slot and fingerprint reader, Long battery life with optional second pack...
Bad Keyboard, touch pad had comfort shortfalls, Not quite sturdy enough for hard travel, Anemic audio...
Bottom line Like Tony Soprano, Fujitsu's latest little notebook is well connected—but not everyone will want to do business with it. A demanding keyboard and a few ill-fitting components mar this otherwise strong effort...
60%
zdnet.com
Updated:
2015-04-29 05:14:02
Fujitsu's new E-Line range of Lifebooks sits between its business-focused ultrabooks and existing Lifebook models, offering a new slimline design in 13.3-inch, 14-inch and 15.6-inch form factors. The E-Line range ticks the usual 'corporate' boxes with a c...
Good Attractive design, Solid build quality, Plenty of ports and slots, Mobile broadband support, Matte screen, Modular bay options include a pico projector...
Bad Fourthgeneration (Haswell) CPUs not available yet, Integrated GPU only, Second battery may be needed for allday mainsfree operation...
Bottom line Fujitsu's new Lifebook E-Line offers an attractive design and solid build quality, with plenty of configuration options and (common) accessories. Our 14-inch Core i5-powered E743 review sample delivered acceptable performance and is just about slim and li...
75%