location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-F3(SF)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-F3(SF) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809213765988 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 10:06:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silent Case Fan
  • - 120mm Fan
  • - Shark Fin Blade
  • - Sleeve Bearing
  • - 1700rpm ± 15% - 2800rpm ± 10%"
Long product name Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black :
The long product name of Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120mm Ultra Quiet Fan, 1200rpm, 20 - 23dBA, 12V
More>>>
Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black:
The official description of Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long Life Bearing (EBR)
Long Life Bearing applied, minimizing noise and inflow of the dust For longer life cycle.

Shark fin blade design
Optimized for maximum airflow, Shark`s Fin blade greatly reduces the turbulence
caused by fan rotation, thus decreasing the noise and vibration while increasing the airflow.

Minimized noise and vibration
Minimized noise and vibration through lowest rpm. Suitable for silent system environment.

Silicone pin provided
Silicone pin absorbs the vibration between the fan and the case allowing a quiet work environment.

Short summary description Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black:
This short summary of the Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-F3(SF), Fan, 12 cm, 1200 RPM, 20 dB, 23 dB, Black

Long summary description Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black:
This is an auto-generated long summary of Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black based on the first three specs of the first five spec groups.

Zalman ZM-F3(SF). Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1200 RPM, Noise level (low speed): 20 dB, Noise level (high speed): 23 dB, Bearing type: Sleeve bearing. Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black

Performance
Suitable location *
Computer case
Type *
Fan
Fan diameter
12 cm
Supported processor sockets
Not supported
Compatible processor series
Not supported
Rotational speed (max)
1200 RPM
Noise level (low speed)
20 dB
Noise level (high speed)
23 dB
Bearing type
Sleeve bearing
Mean time between failures (MTBF)
50000 h
Design
Product colour *
Black
Material
Plastic
Number of fans
1 fan(s)
Power
Voltage
12 V
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
25 mm
Weight
125 g
Technical details
Bearing technology
Long Life Bearing
Source Testseek summary Average rating
Reviews
Updated:
2015-05-08 06:41:03
Uk has collected 9 expert reviews for Zalman ZM-F3(SF) computer cooling system Computer case Fan 12 cm Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-05-08 06:41:01
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
xbitlabs.com
Updated:
2015-05-08 06:41:01
In the second part of our massive 120mm fan roundup we will cover 27 models from 15 companies from all around the world. These fans have a rated speed of over 1350 RPM, sometimes much higher. We will discuss quiet entry-level products as well as high-s...
0%
Country Distributor
Deutschland 1 distributor(s)