location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 1040 2-port Fibre Channel Dual Controller LFF Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7V99A?LA
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) :
The long product name of HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage
More>>>
HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U):
The official description of HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Entry consolidation and virtualization initiatives are now well in your budgetary reach. The new HP MSA 1040 Storage offers many of the HP MSA 2040 features but at lower entry price points. HP ProLiant and BladeSystems administrators as well as IT generalists will find storage management tasks simple and intuitive with MSA.

The MSA 1040 arrays leverage a new 4th-generation controller architecture with a new processor, 2-host ports and 4GB cache per controller. Take advantage of the latest hard drives advances by choosing the form factor and technology which best meet your application and budget requirements. Unlike many competing arrays, the MSA 1040 ships standard with intuitive management tools and powerful data services such as Snapshots and Volume Copy for increased data protection.

Simple: Flexible Architecture. Easy to Setup. Easy to Manage

• The integrated setup and management Web-based Interface (WBI) makes MSA easy to manage for HP ProLiant/BladeSystems administrators and IT generalists.


Affordable: Popular iSCSI/Fibre Channel Configurations Starting at $6,500*

• Dual controller configurations are standard and available at single controller price points.


Fast: The MSA 1040 delivers up to 50% More Performance Compared to P2000 G3

• The new MSA 1040 leverages the 4th generation MSA architecture, 2-port controllers with 4GB Cache each, faster processor and a performance optimized I/O engine.


Futureproof: Built-in Expandability Along with an MSA 2040 Upgrade Option

• Add Disk Enclosures as needed to boost capacity and spindle count. Most low-cost entry arrays don’t allow expansion.

Short summary description HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U):
This short summary of the HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage, HDD, Serial Attached SCSI (SAS), 3.5", 26 kg, Rack (2U)

Long summary description HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U):
This is an auto-generated long summary of HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) based on the first three specs of the first five spec groups.

HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage. Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 482.6 mm, Depth: 572 mm, Height: 89 mm, Weight: 26 kg

Storage
Storage drives installed *
No
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Number of storage drives supported *
12
Maximum supported storage capacity *
48 TB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
3.5"
RAID levels
0, 1, 3, 5, 6, 10, 50
Ports & interfaces
Fibre Channel
Yes
Host ports
2
Design
Chassis type *
Rack (2U)
Power
Power consumption (typical)
337 W
AC input voltage
100-230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482.6 mm
Depth
572 mm
Height
89 mm
Weight
26 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-02-07 03:41:42
Uk has collected 1 expert review for HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2015-02-07 03:41:42
If you work in a small-to-medium-sized business and your ears are burning, we know why: HP's latest storage device has been designed with you in mind. Its MSA 1040 disk array comes in at such a low price it's effectively offering two RAID controllers for...
Bottom line A classy, capable IP SAN storage array with dual-controller redundancy at a price SMBs can afford...
83%
Brand Image Product code Product Stock Price from
HPE

HPE C8R18A disk array Black
(show image)
C8R18A C8R18A 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEasy 3830 Gateway Storage Blade disk array HP StoreEasy 3830 Gateway Storage Blade disk array
(show image)
B7E01A StoreEasy 3830 Gateway Storage Blade 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763B 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ762B 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 Disk Enclosure disk array HP D2700 Disk Enclosure disk array
(show image)
AJ941A D2700 Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AJ941A disk array Rack (2U)
(show image)
AJ941A AJ941A 0.00
(excl. VAT)
0 (incl. VAT)
HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AK344A 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)