location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Ultra backpack Black Leather, Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Ultra Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X40E77330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888440404738 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 16:01:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Ultra backpack Black Leather, Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Leather, Nylon
  • - Notebook compartment 39.6 cm (15.6")
Warranty: Lifetime limited
Long product name Lenovo ThinkPad Ultra backpack Black Leather, Nylon :
The long product name of Lenovo ThinkPad Ultra backpack Black Leather, Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Ultra Backpack, Black
More>>>
Lenovo ThinkPad Ultra backpack Black Leather, Nylon:
The official description of Lenovo ThinkPad Ultra backpack Black Leather, Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The uniquely designed Ultra family of carrying cases provides visually appealing ways to safely transport your ThinkPad computer. Comprised of clean, refined lines, this line contains a messenger and a backpack, both made with high-quality leather accents and durable denier nylon. Interior and exterior storage pockets keep phone, pens and wallet in place and easy to find. The ThinkPad Ultra cases let you carry your Thinkpad computer, tablet, and personal items with elegance, so you can easily transition from workday to night on the town.Made with high-quality leather and durable denier nylon

Soft, padded section for computer and tablet storage
Comfortable shoulder straps with heavy-duty leather handle
Interior zippered compartment (with silver mesh pockets) to store personal items
Convenient front zip pocket for additional storage
Compatible with all ThinkPad notebook computers up to 15.6" wide (380.6 x 270 x 36.6mm) (15” x 10.6” x 1.4”)

Short summary description Lenovo ThinkPad Ultra backpack Black Leather, Nylon:
This short summary of the Lenovo ThinkPad Ultra backpack Black Leather, Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Ultra Backpack, 39.6 cm (15.6"), Notebook compartment, Leather, Nylon

Long summary description Lenovo ThinkPad Ultra backpack Black Leather, Nylon:
This is an auto-generated long summary of Lenovo ThinkPad Ultra backpack Black Leather, Nylon based on the first three specs of the first five spec groups.

Lenovo ThinkPad Ultra Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 349 mm, Depth: 135 mm, Height: 457 mm. Material: Leather, Nylon. Dimensions (WxDxH): 349 x 135 x 457 mm

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
39.6 cm (15.6")
Compatible products
ThinkPad
Weight & dimensions
Width *
349 mm
Weight & dimensions
Depth *
135 mm
Height *
457 mm
Weight
1.13 kg
Material
Material *
Leather, Nylon
Other features
Dimensions (WxDxH)
349 x 135 x 457 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)