Toshiba logo

Toshiba Satellite Pro C50-A-1MX

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93193
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Toshiba Satellite Pro C50-A-1MX:

21.5", Intel Core i3-3110M 2.4GHz, 4GB RAM DDR3, 500GB HDD, Intel HD Graphics 4000, HD-Webcam 0.9MP, 802.11a/b/g/n, DVD Super Multi DL, Bluetooth 4.0 + LE, Windows 7 Prol 64-bit

Short summary description Toshiba Satellite Pro C50-A-1MX:

Toshiba Satellite Pro C50-A-1MX, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro C50-A-1MX:

Toshiba Satellite Pro C50-A-1MX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.