location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dot Matrix 2581
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C2552
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 510 cps
  • - 56 dB
  • - 4 million characters
Warranty: 2 Year Exchange.
Long product name Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps :
The long product name of Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dot Matrix, 9-pin, 510 cps Mono, 240 x 144 dpi, Para
More>>>
Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps:
The official description of Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top Reliability, Potent Speed

Ideal for wide-format documents, it’s a fast-and-certain printing solution for 6-part forms (1 original + 5 copies) as fast as 510 cps. Durable in the most extreme environments, but with a surprising features range.

Rugged Design, Extreme Workloads

Powerful print heads print up to 300 million characters and a robust MEAN TIME BETWEEN FAILURE of 12,500 POH*. 2MB of built-in flash memory for expanded bar code support, non-volatile fonts and remote management.

Effortless Versatility

Easily switch between push and pull feeds, plus enjoy an flexible paper-handling options: Automatic Sheet Feeder to load a stack of cut-sheet media, envelopes or multipart forms. Or the Tractor 2 so two types of continuous forms can be loaded simultaneously.

Simplicity Right Out of the Box

Loading ribbons and installing media options takes just seconds. The new operator panel gives easy access to all printer functions, with WYSIWYG font indicators, as well as character and page counts to monitor supplies and page usage.

1, 2, 3 Connectivity

Connectivity features include standard parallel and USB ports, as well as an optional internal serial port.

Short summary description Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps:
This short summary of the Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Dot Matrix 2581, 510 cps, 56 dB, 4 million characters, 4 million characters, 9.8 kg, 24.9 x 11.4 x 7.7 mm

Long summary description Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps:
This is an auto-generated long summary of Lexmark Dot Matrix 2581 dot matrix printer Colour 510 cps based on the first three specs of the first five spec groups.

Lexmark Dot Matrix 2581. Maximum print speed: 510 cps. Sound pressure level (printing): 56 dB. Print head life: 4 million characters, Ribbon life: 4 million characters. Weight: 9.8 kg. Dimensions (WxDxH): 24.9 x 11.4 x 7.7 mm, Internal memory: 0.512 MB, Package dimensions (W x D x H): 751.8 x 408.9 x 325.1 mm (29.6 x 16.1 x 12.8")

Printing
Colour *
Yes
Maximum print speed *
510 cps
Features
Sound pressure level (printing) *
56 dB
Endurance
Print head life
4 million characters
Ribbon life
4 million characters
Weight & dimensions
Weight
9.8 kg
Other features
EAN
8
Dimensions (WxDxH)
24.9 x 11.4 x 7.7 mm
Internal memory
0.512 MB
Package dimensions (W x D x H)
751.8 x 408.9 x 325.1 mm (29.6 x 16.1 x 12.8")
Package weight (imperial)
12.3 kg (27.1 lbs)
Brand Image Product code Product Stock Price from
Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps
(show image)
11C2553 2581n 0.00
(excl. VAT)
0 (incl. VAT)