Dataflex logo

Dataflex Viewmate workstation - floor 722

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54176
Info modified on:
10 Aug 2024, 09:39:48
Bullet Points Dataflex Viewmate workstation - floor 722:
  • - Conference trolley with big lockable castors (75 mm diameter)
  • - Convenient clamp lever on height adjustable parts locks them in place
  • - Able to hold two monitors, a (web)camera and media device or decoder
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Cable covers keep cables neatly together
  • - Trolley dimensions (w x d x h): 636 x 600 x 1665 mm
Warranty:
15 Years
Long product name Dataflex Viewmate workstation - floor 722:

Viewmate workstation - floor 722, silver

Dataflex Viewmate workstation - floor 722:

This conference trolley is great for video conferencing and telepresence systems. It has platforms for a camera and decoder and is fitted with a dual monitor mount for viewing your own presentation and your audience simultaneously. Because this trolley has big lockable castors, doorways won't present a threshold.

Short summary description Dataflex Viewmate workstation - floor 722:

Dataflex Viewmate workstation - floor 722, Multimedia trolley, Silver, Flat panel, 75 x 75,100 x 100 mm, -90 - 90°, 2 shelves

Long summary description Dataflex Viewmate workstation - floor 722:

Dataflex Viewmate workstation - floor 722. Type: Multimedia trolley, Product colour: Silver, Recommended usage: Flat panel. Height: 1665 mm, Width: 636 mm, Depth: 600 mm. Package width: 800 mm, Package depth: 690 mm, Package height: 285 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.