location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P350 Photo Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350 Photo Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18Y0146
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:53:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark P350 Photo Kit :
The long product name of Lexmark P350 Photo Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P350 Photo Kit
More>>>
Lexmark P350 Photo Kit:
The official description of Lexmark P350 Photo Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contains enough Lexmark ink and PerfectFinish paper to deliver 100 vibrant 10 x 15 cm photos.

Vibrant, Resilient Results!
The unique pigment based formulation of evercolor™2 ink combines exceptional resilience with improved archivability.
Use Lexmark genuine ink and PerfectFinish paper for best results!

Fade Resistant
When evercolor2 ink is printed on Lexmark PerfectFinish™ photo paper, photos can last up to 100 years in normal display conditions and up to 200 years stored in albums.*

Water Resistant
With water-resistant ink your prints stay intact even if they get wet.

*Longevity claims are based on accelerated fade resistance testing of photos printed on PerfectFinish paper and displayed indoors, under glass or in photo albums. Actual resistance to fading will vary based upon factors such as light intensity and type, humidity, temperature, air quality, drying time, glass, matting, album materials, print media and image. Lexmark does not warrant longevity or archivability of prints. Visit www.lexmark.com/evercolor2 for details.

A one-sided photo paper: weight: 240gsm (64 lb.), thickness: 9.7 mil. (240 microns)

Short summary description Lexmark P350 Photo Kit:
This short summary of the Lexmark P350 Photo Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P350 Photo Kit, 590 g, 219 x 111 x 75 mm

Long summary description Lexmark P350 Photo Kit:
This is an auto-generated long summary of Lexmark P350 Photo Kit based on the first three specs of the first five spec groups.

Lexmark P350 Photo Kit. Package weight: 590 g. Package dimensions (WxDxH): 219 x 111 x 75 mm

Packaging data
Package weight
590 g
Other features
Package dimensions (WxDxH)
219 x 111 x 75 mm