DELL logo

DELL 92XCK 2 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120827
Info modified on:
14 Mar 2024, 18:57:01
Long product name DELL 92XCK 2 m:

2M Power Cord - UK/Ireland

DELL 92XCK 2 m:

Power your Dell™ system with the 2M Power Cord from Dell™. It is designed to provide electrical connectivity to your equipment. This power cord provides an input voltage of 220V. This product has been tested and validated on Dell™ systems to ensure it will work with your computer. It is supported by Dell™ Technical Support when used with a Dell™ system.

Short summary description DELL 92XCK 2 m:

DELL 92XCK, 2 m, Male, Female, Black, Alienware M17x R4 Dimension 3100C Inspiron 1546 Inspiron 530 Inspiron 530s Inspiron M4110 ...

Long summary description DELL 92XCK 2 m:

DELL 92XCK. Cable length: 2 m, Connector 1 gender: Male, Connector 2 gender: Female

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.