HP logo

HP 420 + 2x Z23i Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61315
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 420 + 2x Z23i Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

Intel Xeon E5-1650 v2 (3.5GHz, 12MB), 16GB (4 x 4GB) DDR3, 240GB SSD + 1TB SATA 7200 rpm, SATA SuperMulti DVD±RW, Windows 7 Professional 64 / Windows 8.1 Pro 64 + 2x Z23i 23-inch IPS LED Backlit Monitor

HP 420 + 2x Z23i Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

Performance you want. Value you need. The HP Z420 gives you professional expandability in an accessible tool-free mini-tower form factor — all at a great price. With up to 8 discrete processing cores, the latest processing and I/O power from Intel®, and the latest graphics technology from leading graphics providers, the HP Z420 has the power you need to get the job done.

Features

Windows 8 Pro or other operating systems available

Designed With Ease.
- Enjoy the control that comes with being able to swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis that offers tool-less access to the inside, easy configurability and optional optical bay handles for seamless deployment.
- And with optional liquid cooling designed to deliver whisper-quiet performance, the HP Z420 is built to make your work flow smoother.

Enjoy Superb Performance.
- Achieve the highest performance available in a single-processer personal workstation. The HP Z420 Workstations offers your choice of Intel® Xeon® E5-1600 and E5-2600 series processors — with base clock frequencies of up to 3.6GHz and the new Intel® C602 chipset.
- Delivering support for up to 8 cores of processing power, the HP Z420 never slows you down.

Never Compromise On Graphics.
- Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics cards from Pro 2D to high-end 3D, up to the NVIDIA Quadro 5000.
- With 600W 90% efficient power supply and support for up to 8 HP Performance Displays, the HP Z420 can maximize your productivity with the freedom of seeing and doing more all at once.

Build It Your Way.
- Build the HP Z420 Workstation the way you want with multiple SATA and SAS RAID configuration options that support a wide range of high-performance, high capacity storage solutions.
- Always know you’re a step ahead with 8 DIMM slots in 4-channel memory architecture, delivering up to 64GB and integrated 1600MHz memory.

Complete Peace of Mind.
- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP 420 + 2x Z23i Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

HP 420 + 2x Z23i, 3.5 GHz, Intel® Xeon® E5 Family, 16 GB, 1.24 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 + 2x Z23i Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 1.24 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

HP 420 + 2x Z23i. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.24 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.