location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 47L7453DB - 47" Premium Smart 3D LED TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47L7453DB - 47" Premium Smart 3D LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47L7453DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 47L7453DB - 47" Premium Smart 3D LED TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 119.4 cm (47") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 700 cd/m² 5 ms 1600:1 AMR+ (Active Motion & Resolution) 1500
  • - DVB-C, DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 200 mm
  • - 67.4 W
Long product name Toshiba 47L7453DB - 47" Premium Smart 3D LED TV :
The long product name of Toshiba 47L7453DB - 47" Premium Smart 3D LED TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47", 1920 x 1080, 700 cd/m², 5ms, AMR+ 1500Hz, 4xHDMI, 2xUSB, 1xPC in, Component, Composite, 93.5 kWh
More>>>
Short summary description Toshiba 47L7453DB - 47" Premium Smart 3D LED TV:
This short summary of the Toshiba 47L7453DB - 47" Premium Smart 3D LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 47L7453DB - 47" Premium Smart 3D LED TV, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Toshiba 47L7453DB - 47" Premium Smart 3D LED TV:
This is an auto-generated long summary of Toshiba 47L7453DB - 47" Premium Smart 3D LED TV based on the first three specs of the first five spec groups.

Toshiba 47L7453DB - 47" Premium Smart 3D LED TV. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR+ (Active Motion & Resolution) 1500, Display brightness: 700 cd/m², Response time: 5 ms, Contrast ratio (typical): 1600:1. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:36:54
Uk has collected 4 expert reviews for Toshiba 47L7453DB - 47" Premium Smart 3D LED TV and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2016-11-14 23:36:54
The market for Full HD TV's isn't dead yet, as has been made clear by Toshiba's launch of the L7453DG. It's an IPS model with Full LED backlighting (LEDs distributed evenly behind the display) and local dimming. As well as that, there are all the usual pr...
Good Good 3D picture quality with no crosstalk, Accurate colours, WiDi compatible, Full LED backlighting, good white uniformity and low risk of clouding...
Bad Too few LEDs limits local dimming, Poor contrast, Lack of responsiveness, obvious ghosting, Glossy screen (reflections)...
Bottom line The Toshiba 47L7453DG is one of the few televisions to have Full LED backlighting. Unfortunately, there are too few LEDs for the local dimming function to have much effect. Like all IPS TVs, this one suffers from washed-out blacks and below-average respon...
60%
expertreviews.co.uk
Updated:
2016-11-14 23:36:54
For this review we tested the 47in model in the L7453DB range, but it's also available in 42in (42L7453DB) and 55in (55L7453DB) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confident that image...
60%
whathifi.com
Updated:
2016-11-14 23:36:54
This 47in LED TV is the middle child in Toshiba's new L74 range (also comprising 42in and 55in screens) and the first we've seen of its 2014 models. Last year was a mixed bag for Toshiba TVs: their sharp, vivid picture and smart platform made a fine impr...
Good Bright, vivid picture, Decent sound, Slim, unobtrusive design, Good connections...
Bad Unresponsive interface and remote, Lacks detail of rivals, Motion issues...
Bottom line Overall, this TV has a bright, vivid picture, but we don't see much progression from last year's models. Toshiba needs to do better...
60%
Country Distributor
United Kingdom 1 distributor(s)