location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 42L7453DB - 42" Premium Smart 3D LED TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42L7453DB - 42" Premium Smart 3D LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42L7453DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:59:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 42L7453DB - 42" Premium Smart 3D LED TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 106.7 cm (42") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 700 cd/m² 5 ms 1600:1 AMR+ (Active Motion & Resolution) 1500
  • - DVB-C, DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 55 W
Long product name Toshiba 42L7453DB - 42" Premium Smart 3D LED TV :
The long product name of Toshiba 42L7453DB - 42" Premium Smart 3D LED TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42", CEVO Full HD, 3D, 1920 x 1080 px, 700 cd/m², AMR+1500, 1600:1, 16:9, Smart TV, HDMI, USB, WiFi, DVB-T/DVB-T2, DVB-C / DVB-C
More>>>
Short summary description Toshiba 42L7453DB - 42" Premium Smart 3D LED TV:
This short summary of the Toshiba 42L7453DB - 42" Premium Smart 3D LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 42L7453DB - 42" Premium Smart 3D LED TV, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Toshiba 42L7453DB - 42" Premium Smart 3D LED TV:
This is an auto-generated long summary of Toshiba 42L7453DB - 42" Premium Smart 3D LED TV based on the first three specs of the first five spec groups.

Toshiba 42L7453DB - 42" Premium Smart 3D LED TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR+ (Active Motion & Resolution) 1500, Display brightness: 700 cd/m², Response time: 5 ms, Contrast ratio (typical): 1600:1. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:33
Uk has collected 1 expert review for Toshiba 42L7453DB - 42" Premium Smart 3D LED TV and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 23:34:33
What is the Toshiba 42L7453DB? The 42L7453DB is a 42-inch TV sitting at the top of Toshiba's HD range for 2014. Such ‘premium' HD TVs are finding themselves increasingly squeezed as the prices of 4K/UHD TVs plummet, but the 42L7453DB stays well and truly...
Good Good price, Bright, colourrich pictures, MediaGuide Replay is an excellent smart addition...
Bad Native black levels aren't great, Crosstalk and motion issues with 3D, Some key content absentees from the smart TV system...
Bottom line There are some interesting stand out features on the 42L7453DB – most notably its MediaGuide Replay system, low gaming lag and intensely bright pictures – that could be reasons enough in themselves to pick a 42L7453DB over rival TVs. However, if your main...
70%
Country Distributor
United Kingdom 1 distributor(s)