Internal Glazed Case Fabric 9xA4
Nobo Internal Glazed Case Fabric 9xA4, Blue, Silver, Aluminium, 9xA4, 532 mm, 692 mm, 792 mm
Nobo Internal Glazed Case Fabric 9xA4. Product colour: Blue, Silver, Frame material: Aluminium, Format: 9xA4. Width: 532 mm, Height: 692 mm. Package width: 792 mm, Package height: 1040 mm, Package depth: 77 mm