Transcend logo

Transcend 2TB StoreJet 25M3 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Green, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77148
Info modified on:
21 Oct 2022, 10:14:32
Long product name Transcend 2TB StoreJet 25M3 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Green, Grey:

2TB StoreJet 25M3, USB 3.0, Gray

Short summary description Transcend 2TB StoreJet 25M3 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Green, Grey:

Transcend 2TB StoreJet 25M3, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Green, Grey

Long summary description Transcend 2TB StoreJet 25M3 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Green, Grey:

Transcend 2TB StoreJet 25M3. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Green, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.