location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81693
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81693 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120816935 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 Male
  • - USB 2.0 Type-A Female
  • - Housing material: Aluminium
  • - Black
Long product name C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black :
The long product name of C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 to Gigabit Ethernet Network Adapter
More>>>
C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black:
The official description of C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB 3.0 to Gigabit Ethernet Network Adapter is the perfect solution for converting an existing USB 3.0 port to a Gigabit Ethernet port for connecting to a network or the Internet without replacing or adding a new network card. This adapter utilises the high bandwidth of the USB 3.0 port to support true Gigabit Ethernet speeds. This flexible solution requires no external power supply, simply connect the adapter to an available USB 3.0 port, install the included software driver and connect a Cat5 cable from the adapter to an RJ45 Network port. With speeds up to 1000Mbps, file transfer between computers is fast and easy, even with large amounts of multimedia data. The adapter works on new computers that do not provide a wired Ethernet port or legacy computers which have a damaged Ethernet port.

Short summary description C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black:
This short summary of the C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81693, USB 3.0, USB 2.0 Type-A, Black

Long summary description C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black:
This is an auto-generated long summary of C2G 81693 cable gender changer USB 3.0 USB 2.0 Type-A Black based on the first three specs of the first five spec groups.

C2G 81693. Connector 1: USB 3.0, Connector 2: USB 2.0 Type-A. Product colour: Black

Ports & interfaces
Connector 1 *
USB 3.0
Connector 2 *
USB 2.0 Type-A
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Housing material
Aluminium
USB required
Yes
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
22.3 mm
Depth
74.9 mm
Height
16 mm
Weight
83 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)