location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center for Desktop Mini and Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center for Desktop Mini and Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1V61AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953695221 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 776691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:37:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Integrated Work Center for Desktop Mini and Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5 kg
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Black
Warranty: The HP Integrated Work Center – Desktop Mini / Thin Client carries a one-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Integrated Work Center for Desktop Mini and Thin Client :
The long product name of HP Integrated Work Center for Desktop Mini and Thin Client. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Integrated Work Center for Desktop Mini and Thin Client
More>>>
HP Integrated Work Center for Desktop Mini and Thin Client:
The official description of HP Integrated Work Center for Desktop Mini and Thin Client as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of small work spaces with an HP IWC Desktop Mini/Thin Client that lets you create a compact desktop solution by combining a display[1] with your choice of platform[1] and giving you convenient front access to all of its inputs.

- No more reaching around.
- Save time and work smarter with easy front access to your platform's inputs, connectors, and power buttons. Even better, you don't have to move the entire IWC around during the day to get to them.
- Keep it clean.
- Run your display and platform cables through the IWC's guides. Secure the HP Desktop Mini or HP Chromebox power brick out of the way in the brick holder on the back of the stand.
- Work comfortably throughout the day.
- Find your best viewing position with adjustable height, tilt, and swivel adjustment settings.
- Pair with your choice of display and platform.
- Enjoy compatibility with a wide range of monitors, including most of the HP Pro and Elite portfolios and an HP Desktop Mini, HP Thin Client or HP Chromebox.[1].
- Rest easy.
- Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP Integrated Work Center for Desktop Mini and Thin Client:
This short summary of the HP Integrated Work Center for Desktop Mini and Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center for Desktop Mini and Thin Client, 5 kg, 43.2 cm (17"), 61 cm (24"), 100 x 100 mm, Height adjustment, Black

Long summary description HP Integrated Work Center for Desktop Mini and Thin Client:
This is an auto-generated long summary of HP Integrated Work Center for Desktop Mini and Thin Client based on the first three specs of the first five spec groups.

HP Integrated Work Center for Desktop Mini and Thin Client. Maximum weight capacity: 5 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -180 - 180°, Tilt angle range: -3 - 30°. Product colour: Black

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
5 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 130 mm
Tilt angle range
-3 - 30°
Swivel angle range
-180 - 180°
Cable management
Yes
Design
Product colour *
Black
HP segment
Business
Weight & dimensions
Width
411 mm
Depth
259 mm
Height
274 mm
Weight
2.6 kg
Packaging data
Package width
335 mm
Package depth
330 mm
Package height
480 mm
Package weight
4.18 kg
Packaging content
Cables included
VGA
User guide
Yes
Other features
Compliance certificates
RoHS
Certification
VESA FDMI MIS-D, 100, C
Technical details
Compatible products
HP Desktop Mini, HP t520, HP Chromebox HP LE1711, P17A, LE1911, P19A, P191, P201, P221, P231 HP EliteDisplay LA1956x, E190i, E201, E221, E231, LA2405x, E241i, E221i, E231i HP ZR2040w, ZR2240w, Z22i, ZR2330w, Z23i, Z24i, ZR2440w HP V206hz, V201, V201a, V241, V241a HP L2206tmp, L2206tm Specialty - E221c, L2401x, L2311c
Logistics data
Products per pallet
36 pc(s)
Layers per pallet
6 pc(s)
Harmonized System (HS) code
85299097
Master (outer) cases per pallet layer
6 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)