location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G400 Soul
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G400
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Silver
  • - 5.59 cm (2.2") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver :
The long product name of Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G400 Soul
More>>>
Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver:
The official description of Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Messaging SMS, EMS, MMS, Email
Browser WAP 2.0/xHTML, HTML(NetFront 3.4), RSS feeds
Radio Stereo FM radio with RDS
Games Yes + downloadable
Colors Silver
GPS No
Java Yes, MIDP 2.0
- Mobile blogging
- Google search
- MP3/AAC/eACC+/WMA player
- T9
- Picture editing
- Organizer

Short summary description Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver:
This short summary of the Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G400 Soul, Clamshell, 5.59 cm (2.2"), 240 x 320 pixels, 5 MP, Bluetooth, Silver

Long summary description Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver:
This is an auto-generated long summary of Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver based on the first three specs of the first five spec groups.

Samsung G400 Soul. Form factor: Clamshell. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion). Weight: 107.8 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display diagonal
5.59 cm (2.2")
External display resolution
240 x 320 pixels
External display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
No
Internal memory
120 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2592 x 1944 pixels
Rear camera *
Yes
Built-in flash
Yes
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
107.8 g
Width
102.8 mm
Depth
51.5 mm
Height
15.2 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
GPS (satellite)
No
Position location *
No
Other features
Networking type
GSM, HSDPA
Operating frequency
900/1800/1900/2100 MHz
Video capability
Yes
Playback formats
MP3/AAC/eACC+/WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:26:17
Uk has collected 10 expert reviews for Samsung G400 Soul 5.59 cm (2.2") 107.8 g Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
siliconrepublic.com
Updated:
2011-10-04 04:26:17
Does the new mobile phone from Samsung have what it takes to touch the soul? It’s all about touch these days isn’t it? The very stylish Samsung Soul mobile phone makes a good compromise with two screens: a large upper screen and a smaller, touch-sensit...
0%
phonearena.com
Updated:
2011-10-04 04:26:17
Some of you may ask 'Isn’t that the folding Soul?', actually no, despite the fact that the company’s German website has it listed as G400 Soulf. Samsung assured us, that the model’s official name is only G400.Like the representatives of the Soul line t...
Good Stylish design, Highspeed 3G, Good camera and music sound quality, Fulltouch external display...
Bad Low sound quality during a talk, It’s large, Both displays are useless in direct sunlight, There’s lag in the menus, Low resolution videos with bad quality and cannot be viewed on the external screen...
Bottom line G400 mainly relies on the stylish design and the good multimedia functions. We were very happy with the 5-megapixel camera and with the music sound quality. Unfortunately, it has a large size, it’s hard to open single-handedly and the sound quality dur...
80%
gsmarena.com
Updated:
2011-10-04 04:26:17
All those who like the Soul can now do it body and soul: the lineup has it all already in terms of form factor. And its definitely not like throwing in a clamshell just for the sake of having one. Samsung G400 Soul brings a notable "first-to" record...
0%
hardwarezone.com.sg
Updated:
2014-04-08 06:19:38
The Samsung G400: a phone with a clamshell form factor and a dual screen design. If this sounds oddly similar to the Sony Ericsson W980 Walkman phone, your guess is right. But the G400 comes with some discernible differences from the W980, which w...
0%
mobile-review.com US
Updated:
2014-04-08 06:19:38
The reception quality put up by the G400 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%