location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q2612A toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2612A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OC12A
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Q2612A toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP Q2612A toner cartridge 1 pc(s) Original Black :
The long product name of HP Q2612A toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12A Black Original LaserJet Toner Cartridge
More>>>
HP Q2612A toner cartridge 1 pc(s) Original Black:
The official description of HP Q2612A toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When productivity counts, give yourself the advantage. The reliable, easy to use HP LaserJet toner cartridge keeps your printer running smoothly.
Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.
Professional results with every print. When 70% of the printing process depends on the toner cartridge, choose the one designed specifically for your printer. Original HP LaserJet toner cartridges keep your printer running smoothly.

Short summary description HP Q2612A toner cartridge 1 pc(s) Original Black:
This short summary of the HP Q2612A toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q2612A, 2000 pages, Black, 1 pc(s)

Long summary description HP Q2612A toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP Q2612A toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP Q2612A. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LaserJet 1010, LaserJet 1012, LaserJet 1015, LaserJet 1020, LaserJet 1022, LaserJet M1005 MFP, LaserJet 3020 All-in-One, LaserJet 3030 All-in-One, LaserJet 3015 All-in-One, LaserJet 3050 All-in-One, LaserJet 3052 All-in-One, LaserJet 3055 All-in-One
Quantity per pack *
1 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Operational conditions
Operating temperature (T-T)
7 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
357 mm
Package depth
105 mm
Package height
134 mm
Package weight
900 g
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-1214 toner cartridge 1 pc(s) Black
(show image)
MSE02211214 02-21-1214 0.00
(excl. VAT)
0 (incl. VAT)