location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNV32HV2 show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monitored 0U Black
  • - LCD
  • - 42 AC outlet(s) C13 coupler, C19 coupler
Warranty: 2-year limited warranty
Long product name Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical :
The long product name of Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical
More>>>
Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical:
The official description of Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU lighted digital display enables visual monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
● 32A single phase 230V Monitored Power Distribution Unit / PDU
● Attached 3m IEC-309 32A Blue (2P+E) input cable included
● 0U 178cm vertical rackmount format
● 42 outlets (36 C13, 6 C19) in two separately breakered 20A output load banks
● Toolless installation supported in button-mount compatible equipment racks
● Bolt-down brackets support installation in other racks and additional surfaces
● Lighted display with select button reports output power consumption in amps in 3 segments (bank 1, bank 2 and total)
● Digital display also supports IP-address self-identification and 180 degree display rotation
● Built-in SNMP/ethernet interface reports voltage, frequency and PDU loading via network or secure web browser interface with options for user specified alarm and notification thresholds
● Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
● DHCP/Manual configuration support
● 10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
● Real-time clock backup maintains the time of day and date even if the PDU is unpowered
● Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
● Alert notifications via email or SNMP traps offer immediate event notification
● Firmware upgrade ability supports future product enhancements.
● Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
● Fully compatible with FREE PowerAlert Network Management System / NMS Software
● Included cord retention brackets keep vital network equipment plugged in and continuously powered
● Monitored 32A 230V PDU in 0U 178cm / 70 in. vertical rackmount format
● Reports voltage, frequency and load level via ethernet interface
● Visual current meter, Toolless button-mount installation
● IEC-309 32A Blue (2P+E) input plug with 3m line cord
● 42 outlets (36 C13, 6 C19) with included plug-lock cord retention sleeves
● Temperature, humidity and contact-closure monitoring options

Package Includes

● Rackmount PDU
● Plug-lock cord retention sleeves
● Rack mounting brackets
● Owner's manual

Short summary description Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical:
This short summary of the Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical, Monitored, 0U, Vertical, Black, LCD, 42 AC outlet(s)

Long summary description Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical:
This is an auto-generated long summary of Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical based on the first three specs of the first five spec groups.

Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical. PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 3 m, Certification: IEC60950-1, TAA. Management platform: Web, SNMP, Telnet. Nominal input voltage: 200-240 V, Maximum current: 32 A, Nominal output voltage: 200-240 V

Design
PDU types *
Monitored
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
42 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Output connections
36 x C13 & 6 x C19
Features
LED indicators
Yes
Cable length
3 m
Certification
IEC60950-1, TAA
Management features
Management platform
Web, SNMP, Telnet
Power
Nominal input voltage *
200-240 V
Maximum current *
32 A
Nominal output voltage
200-240 V
Power protection features
Overload
Weight & dimensions
Dimensions (WxDxH)
56 x 67 x 1778 mm
Weight
4.4 kg
Packaging data
Package dimensions (WxDxH)
168 x 137 x 1862 mm
Package weight
7 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in.
(show image)
PDUMV20HVNET2 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical Tripp Lite 7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical
(show image)
PDUMV32HVNET 7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (20 C13 & 4 C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (20 C13 & 4 C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMNV30HV 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (20 C13 & 4 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 2.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 2.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
(show image)
PDUMNV30 TAA-Compliant 2.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.
(show image)
PDUMV15NET 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 and 4-C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 and 4-C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMV30HVNET 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 and 4-C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)