OKI logo

OKI MICROLINE 8810 dot matrix printer 810 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19866
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Printer: 1-year Overnight Exchange (US/Canada only).
Long product name OKI MICROLINE 8810 dot matrix printer 810 cps:

MICROLINE® 8810 Dot Matrix Printer, 720cps

Short summary description OKI MICROLINE 8810 dot matrix printer 810 cps:

OKI MICROLINE 8810, 810 cps, 600 cps, 8 copies, EAN13, PostNet, UPC-A, UPC-E, 55.5 dB, Bi-directional

Long summary description OKI MICROLINE 8810 dot matrix printer 810 cps:

OKI MICROLINE 8810. Maximum print speed: 810 cps, Normal print speed: 600 cps, Maximum number of copies: 8 copies. Sound pressure level (printing): 55.5 dB. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 10 million characters. Power consumption (typical): 120 W, Power consumption (standby): 25 W. Weight: 20 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.