location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT1MPK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855839 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:37:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning Straight
  • - USB A Straight
  • - Connector contacts plating: Nickel
  • - USB 2.0
  • - Pink
  • - 1 pc(s)
Warranty: 2 Year Warranty
Long product name StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad :
The long product name of StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1m 3ft Pink Apple 8pin Lightning to USB Cable iPhone iPod iPad - Colored Lightning Charge Sync Cable for Pink iPhone 5c
More>>>
StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad:
The official description of StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge and Sync your Apple Lightning-equipped devices

The USBLT1MPK 1m Pink Lightning to USB Cable for iPhone, iPod, and iPad provides a stylish and reliable solution for charging and syncing your Apple 8-pin Lightning mobile devices.

The cable is colored to suit your pink iPhone 5c but it can be used with any of your Lightning iOS-enabled mobile devices – so don’t be afraid to be colorful and select from any of our colored Lightning cables such as Pink, Green, Yellow or Blue. You can create the perfect color match with your iPhone or be creative with your own unique look!

Plus, the reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Colorful design complements your pink iPhone 5c
- No incorrect way of plugging the connector into your mobile device
- Guaranteed reliability, backed by StarTech.com 2-Year warranty

Short summary description StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad:
This short summary of the StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad, 1 m, Lightning, USB A, Pink, Straight, Straight

Long summary description StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad:
This is an auto-generated long summary of StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad based on the first three specs of the first five spec groups.

StarTech.com 1m (3ft) Pink Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Weight: 21.4 g. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 170 mm

Brand Image Product code Product Stock Price from
StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)