location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B4400 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62427002
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B4400 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - A4 26 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
Warranty: Pan European 1 year.
Long product name OKI B4400 600 x 1200 DPI A4 :
The long product name of OKI B4400 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B4400 digital LED mono printer, 27ppm, 230V E/F/P/S
More>>>
Short summary description OKI B4400 600 x 1200 DPI A4:
This short summary of the OKI B4400 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4400, 600 x 1200 DPI, A4, 26 ppm

Long summary description OKI B4400 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI B4400 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B4400. Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:57
Uk has collected 4 expert reviews for OKI B4400 600 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 22:37:57
Oki printers use an array of LEDs instead of a moving laser beam to create a printed page. But its B4400n monochrome LED printer has more to it than this technical difference: its fast, well built, and generally well designed. Unfortunately, the Oki B...
Good The nifty Status Monitor is very helpful, easy access to the toner and imaging drum...
Bad Doesnt have automatic duplexing, printers toner seems to be more charcoal-coloured than true black The Final Word Okis B4400n deserves credit for its performance and its sturdy design. Even the seemingly ho-hum monochrome printer category has hot co...
Bottom line Okis B4400n deserves credit for its performance and its sturdy design. Even the seemingly ho-hum monochrome printer category has hot competition, though, and other printers offer as many or more features for less money.
80%
pcadvisor.co.uk
Updated:
2016-11-14 22:37:57
Oki printers use an array of LEDs instead of a moving laser beam to create a printed page. But its B4400n monochrome LED printer has more to it than this technical difference: its fast, well built, and generally well designed. Unfortunately, the Oki...
Bottom line Okis B4400n deserves credit for its performance and its sturdy design. Even the seemingly ho-hum monochrome printer category has hot competition, though, and other printers offer as many or more features for less money. Melissa Riofrio Lowest online...
80%
pcworld.com_techhive.com
Updated:
2016-11-14 22:37:57
A good printer, but one that is overshadowed by competitors that offer more for less.
Good Very sturdy; nice software interface, Good speed and print quality...
Bad Expensive for what you get...
Bottom line A good printer, but one that is overshadowed by competitors that offer more for less.
76%
pcmag.com
Updated:
2016-11-14 22:37:57
Personal monochrome laser printers are easy to spot. Theyre small, lightweight, and generally inexpensive. The OKI Printing Solutions B4400 fits the first two criteria well enough. At $230 (street), though, its pricier than you might expect for its...
Good Small, lightweight. Reasonably fast. Low claimed cost per page.
Bad Although text is highly readable at the most commonly used font sizes, small fonts are subpar for a laser.
Bottom line The OKI Printing Solutions B4400 offers speed and quality suitable for a personal printer in any size office, along with a promise of low running costs...
60%