OKI logo

OKI C9800hn Colour 1200 x 1200 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35616
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Printer: 1-Year limited On-Site warranty, parts and labor.
Digital LED Printhead: 5-Year limited warranty.
Long product name OKI C9800hn Colour 1200 x 1200 DPI A3:

C9800hn, 120v (Multilingual)

Short summary description OKI C9800hn Colour 1200 x 1200 DPI A3:

OKI C9800hn, Colour, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description OKI C9800hn Colour 1200 x 1200 DPI A3:

OKI C9800hn. Colour. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.