location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6818A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6818A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886988577242 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 493729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 10:16:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2020
Product end of life date
Bullet Points HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save on small print runs with HP Professional Glossy Inkjet Paper. Optimised print quality and reliability with HP inkjet printers. Ideal for promotional literature, business photos and image-intensive documents and other marketing collateral.
  • - Create professional-quality colour documents that will impress your customers. With its 180 g/m², this heavyweight paper is sturdy enough for postal handling and yet easy to fold.
  • - This paper’s coating produces striking image and text quality, with vibrant colours and deep blacks. It is coated on both sides for two-sided printing, with a high opacity for minimal show through.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White :
The long product name of HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Glossy Inkjet Paper-50 sht/A4/210 x 297 mm
More>>>
HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White:
The official description of HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For micro and small, home or office based businesses that are looking for efficient, in-house, cost-effective solutions to give their printed materials a professional look and feel.
HP Professional Glossy Inkjet Paper is a heavyweight paper with a bright white finish on both sides, designed for fast, easy and economical short-run printing for customised promotional literature, brochures and flyers.

Short summary description HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White:
This short summary of the HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6818A, Inkjet printing, A4 (210x297 mm), Gloss, 50 sheets, 180 g/m², White

Long summary description HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White:
This is an auto-generated long summary of HP C6818A printing paper A4 (210x297 mm) Gloss 50 sheets White based on the first three specs of the first five spec groups.

HP C6818A. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Gloss. Package width: 232 mm, Package depth: 14 mm, Package height: 316 mm. Package dimensions (WxDxH): 232 x 14 x 316 mm

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Gloss
Sheets per pack *
50 sheets
Product colour
White
Media weight *
180 g/m²
Weight
590 g
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Package width
232 mm
Package depth
14 mm
Package height
316 mm
Package weight
660 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
232 x 14 x 316 mm
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)