location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6658AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736160988 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proprietary inks in the HP 58 Ink Cartridge are designed with the printer and HP Premium Plus Photo Paper to produce true-to-life colour photos that resist fading for generations.[1] Virtually grain-free[3] images achieve life-like detail.
  • - Advanced print cartridge and printing system technology makes it easy to get consistently great results with your HP printer. The HP 58 Print Cartridge is easy to install and use. An on-screen indicator monitors ink levels for timely replacement.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta :
The long product name of HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58 Photo Original Ink Cartridge
More>>>
HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta:
The official description of HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 58 Photo Cartridges produce virtually grain-free[3] photos in HP 6 and 8-ink printing[2]. Reliable, easy-to-install cartridges, proprietary inks and HP papers work with your printer for true-to-life photos with exceptional fade resistance[1].

Short summary description HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta:
This short summary of the HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 58, Standard Yield, Black, Cyan, Magenta, Dye-based ink, Dye-based ink, 1 pc(s), 140 pages

Long summary description HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta:
This is an auto-generated long summary of HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta based on the first three specs of the first five spec groups.

HP 58. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Dye-based ink, Printing colours: Black, Cyan, Magenta, Quantity per pack: 1 pc(s), Black ink page yield: 140 pages

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 450/5150/5550/9680/D2360/D2460/F2180, HP PhotoSmart 7260/7350/7450/7660/7760/7762/7960, HP PSC 1315/1350/2105/2110/2175/2210, HP OfficeJet 4212/4215/4255/6110
Quantity per pack *
1 pc(s)
Black ink page yield *
140 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta
Brand compatibility *
HP
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
114 mm
Package height
140 mm
Package weight
100 g
Other features
Package length
3.6 cm
Brand Image Product code Product Stock Price from
VALUE

Value Fotodruckpatrone f/ HP DeskJet 450C / 3650 / 3845 / 5100 / 5550 / 5600 / 5850 / 9600 ink cartridge
(show image)
16.11.5412 Fotodruckpatrone f/ HP DeskJet 450C / 3650 / 3845 / 5100 / 5550 / 5600 / 5850 / 9600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 58 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta:
Disclaimer

[1] Exceptional fade resistance achieved with HP 58 and HP 57 Ink Cartridges and HP Premium Plus Photo Paper together. Colour photos resist fading longer than most traditionally-processed photos (Wilhelm Imaging Research, Inc. light fade testing under glass. See www.hp.com/go/premiumplusphoto for details).
[2] Virtually grain-free photos achieved with the combination of the HP 58 and HP 57 Cartridges or the HP 58, 57 and HP 59 working together.