location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Port Fast Ethernet Network Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS105GE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100Base-TX, 10Base-T
  • - MAC address table: 1000 entries Switching capacity: 1 Gbit/s
Warranty: 5 years for unit
2 years for power adapter
Long product name NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged :
The long product name of NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 Port Fast Ethernet Network Switch
More>>>
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged:
The official description of NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's popular FS100 series desktop switches, known for their reliability and performance, provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go-there’s no software to configure. They negotiate to the fastest possible connection and with Auto Uplink™ technology, these switches automatically figure out if the link needs a straight-through or cross-over connection, and makes the right choice. Existing 10BASE-T devices are easily integrated within higher bandwidth environments, with full wire speeds on all ports of either 10 Mbps or 100 Mbps. Engineered without the need for internal fans, they operate silently. And each of these very compact switches is housed in a sturdy metal case for years of dependable use.

Short summary description NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged:
This short summary of the NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 5 Port Fast Ethernet Network Switch, Unmanaged, Full duplex

Long summary description NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged:
This is an auto-generated long summary of NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR 5 Port Fast Ethernet Network Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Data link protocols
Fast Ethernet
Design
Safety
UL 1950/cUL; IEC950/EN60950
Performance
Compatible operating systems
Windows, Linux, Mac OS
Mean time between failures (MTBF)
390000 h
Power
Power consumption (typical)
7.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
3000
Weight & dimensions
Weight
280 g
Other features
Latency
20 µs
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
94 x 27 x 103 mm
I/O ports
5x 10/100 (RJ-45)
Power requirements
7.5VDC, 1A
Electromagnetic emissions
CE, FCC part 15 Class A; EN55 022 (CISPR22), Class A; VCCI Class A; C-Tick
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR FS524 network switch Unmanaged NETGEAR FS524 network switch Unmanaged
(show image)
FS524 FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged
(show image)
FS116NA ProSafe 16 port 10/100 Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524NA FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch NETGEAR ProSafe 16-Port 10/100 Rackmount Switch
(show image)
JFS516NA ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot
(show image)
JFS524FUK ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch NETGEAR ProSafe 16-Port 10/100 Rackmount Switch
(show image)
JFS516UK ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Fast Ethernet Switch 10/100 met 16 poorten NETGEAR Fast Ethernet Switch 10/100 met 16 poorten
(show image)
FS116UK Fast Ethernet Switch 10/100 met 16 poorten 0.00
(excl. VAT)
0 (incl. VAT)