location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CSH2-S0UAY0YZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CSH2-S0UAY0YZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886227284412 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:48:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 620 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1200 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
  • - 75 W
Long product name ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3 :
The long product name of ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 620 1GB LP V2, DDR3, 64-bit, DVI-I/D-SUB/HDMI
More>>>
ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3:
The official description of ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-smooth Full HD 3D Enjoyment.

- Resists dust and particles for 25% longer graphics card longevity.
- Premium alloys in power delivery components defeat heat for cards that run 15% faster and last 2.5 times longer than reference.
- GPU Tweak helps you modify clock speeds, voltages, fan performance and more, all via an intuitive interface.

Short summary description ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3:
This short summary of the ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CSH2-S0UAY0YZ, GeForce GT 620, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3:
This is an auto-generated long summary of ASUS 90-C1CSH2-S0UAY0YZ graphics card NVIDIA GeForce GT 620 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS 90-C1CSH2-S0UAY0YZ. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 620, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
96
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 620
Processor frequency *
700 MHz
Shader clock
1400 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
96
FireStream
No
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
Performance
Shader model version *
5.0
OpenGL version *
4.2
OpenCL version
1.2
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Full HD
Yes
Texture Fill Rate (TFR)
11.2 GTexel/s
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Number of slots
1
Power
Power consumption (typical) *
75 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
Linux operating systems supported
Yes
Other features
Mac compatibility
No
HDMI
Yes
Number of processors installed
1
Maximum operating temperature
98 °C
Country Distributor
United Kingdom 1 distributor(s)