location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81 Yellow DesignJet Dye Printhead and Printhead Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4953A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184252656 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 13:00:10
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - OEM code: C4953A
  • - Country of origin: Singapore
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner :
The long product name of HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

81 Yellow DesignJet Dye Printhead and Printhead Cleaner
More>>>
HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner:
The official description of HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-productivity technical professionals; administrative/office managers, purchasing agents, IT and printer maintenance personnel; print service providers, retailers and corporate office staff.

Short summary description HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner:
This short summary of the HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner, HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Yellow, C4953A, Singapore, 35.6 mm, 114.3 mm

Long summary description HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner:
This is an auto-generated long summary of HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner based on the first three specs of the first five spec groups.

HP 81 Yellow DesignJet Dye Printhead and Printhead Cleaner. Compatibility: HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Printing colours: Yellow, OEM code: C4953A. Width: 35.6 mm, Depth: 114.3 mm, Height: 264.2 mm. Package dimensions (WxDxH): 114 x 36 x 264 mm, Package width: 114 mm, Package depth: 36 mm. Master (outer) cases per pallet: 110 pc(s), Products per pallet: 110 pc(s), Pallet gross weight: 290.3 g

Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
United Arab Emirates 2 distributor(s)