location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF9000S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2162B002 show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm)
  • - USB port Ethernet LAN
Long product name Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPF9000S, 8 colours, 60", 2400 x 1200, USB 2.0, Fast Ethernet
More>>>
Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The imagePROGRAF iPF9000S, 60" printer, a powerful print engine ideally built for professional print service providers who need to produce more output in less time. High speed throughput up to 403 ft2/hr, an 80GB hard drive, borderless printing and other features, are seamlessly integrated into a single, exceptionally efficient production printing system engineered to produce more high quality work, at a lower cost and in less time. The innovative 8 color LUCIA ink configuration helps increase print efficiency and creates dynamic colors and tones that are ideal for production graphics applications.
Speed without quality has little value, but with a built-in calibration feature and other advanced quality control functions such as the L-COA processor, the iPF9000S is built to deliver consistently superior results without sacrificing speed. This production grade printer is more than 40% faster than any other imagePROGRAF Graphic Arts printer making it ideal for anyone who needs to increase the reliability, durability and productivity of their large format printing services.

Short summary description Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iPF9000S, 2400 x 1200 DPI, GARO, A0 (841 x 1189 mm), 0.07 - 0.8 mm, 19 m, 152.4 cm

Long summary description Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Canon iPF9000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Canon iPF9000S. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.07 - 0.8 mm, Maximum roll length: 19 m. USB connector: USB Type-A. Internal storage capacity: 80 GB, Storage media: HDD, Sound power level (standby): 35 dB. Power requirements: AC 100 - 120V, 50 - 60Hz, Power consumption (standby): 6 W, Power consumption (typical): 190 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
GARO
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
0.07 - 0.8 mm
Maximum roll length
19 m
Maximum roll width
152.4 cm
Maximum roll diameter
15 cm
Maximum media width
60"
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal storage capacity
80 GB
Storage media
HDD
Sound power level (standby)
35 dB
Performance
Sound pressure level (printing)
51 dB
Drive device, buffer size
640 MB
Power
Power requirements
AC 100 - 120V, 50 - 60Hz
Power consumption (standby)
6 W
Power consumption (typical)
190 W
Operational conditions
Operating temperature (T-T)
59 - 86 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Compatible operating systems
Windows 2000/XP/Vista 32/64bit MAC OS9,OS10
Weight & dimensions
Dimensions (WxDxH)
2298.7 x 767 x 1143 mm
Weight
162.1 kg
Size (imperial)
152.4 cm (60")
Packaging data
Drivers included
Yes
Bundled software
Digital Photo Front-Access
Other features
Ink drop
4