location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ballistic Check ‘Ballistic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jewel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW2570-A53E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ballistic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 16:47:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 10.2 cm (4") Apple
  • - Plastic
  • - Translucent
  • - Scratch resistant, Shock resistant
Long product name Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent :
The long product name of Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clip-On Case for Apple iPhone 5/5S, Clear
More>>>
Short summary description Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent:
This short summary of the Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent data-sheet is auto-generated and uses the product title and the first six key specs.

Ballistic Jewel, Cover, Apple, iPhone 5/5S, 10.2 cm (4"), Translucent

Long summary description Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent:
This is an auto-generated long summary of Ballistic Jewel mobile phone case 10.2 cm (4") Cover Translucent based on the first three specs of the first five spec groups.

Ballistic Jewel. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5/5S, Maximum screen size: 10.2 cm (4"), Product colour: Translucent

Brand Image Product code Product Stock Price from
Ballistic

Ballistic Jewel mobile phone case 10.2 cm (4") Cover
(show image)
JW2570-A72E Jewel 0.00
(excl. VAT)
0 (incl. VAT)
Ballistic

Ballistic Jewel mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
JW3187-A53E Jewel 0.00
(excl. VAT)
0 (incl. VAT)
Ballistic

Ballistic Jewel mobile phone case 12.9 cm (5.1") Cover Turquoise
(show image)
JW3187-A16E Jewel 0.00
(excl. VAT)
0 (incl. VAT)
Ballistic

Ballistic Jewel mobile phone case 10.2 cm (4") Cover Blue
(show image)
JW2570-A73E Jewel 0.00
(excl. VAT)
0 (incl. VAT)
Ballistic

Ballistic JW3215-A52E mobile phone case Cover Black
(show image)
JW3215-A52E JW3215-A52E 0.00
(excl. VAT)
0 (incl. VAT)
Ballistic

Ballistic Jewel mobile phone case 10.2 cm (4") Cover Pink
(show image)
JW2570-A39E Jewel 0.00
(excl. VAT)
0 (incl. VAT)