location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VI04 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VI04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6E88AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182750117 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Mar 2016
Product end of life date
Warranty: 1 year
Long product name HP VI04 Battery :
The long product name of HP VI04 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP VI04 Notebook Battery, 4-cell Li-Ion
More>>>
HP VI04 Battery:
The official description of HP VI04 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powers your notebook so you can watch a movie, update Facebook, surf YouTube, play games, or catch up on work.
- This battery reliably powers your notebook to keep you entertained no matter where you go!
- Slim. Trim. Sits flush with the bottom of your notebook to keep a clean look without adding weight or bulk to your notebook.
- HP’s 1-year limited warranty guarantees you peace of mind-365 days you never have to worry about your battery.

Short summary description HP VI04 Battery:
This short summary of the HP VI04 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP VI04, Battery

Long summary description HP VI04 Battery:
This is an auto-generated long summary of HP VI04 Battery based on the first three specs of the first five spec groups.

HP VI04. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Weight & dimensions
Width
274 mm
Depth
32.4 mm
Height
20.4 mm
Weight
250 g
Packaging data
Package width
304 mm
Package depth
101.6 mm
Package height
38.1 mm
Package weight
450 g
Other features
Compatible products
HP Pavilion 15-p0xx, 15-x0xx, 17-f0xx, 17-x0xx, HP Envy 14-v0xx, 14-u0xx, 15-k0xx, 15-x0xx, 17-x0xx
Number of batteries included
1 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)