location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3000 s2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2737A#B19?TN03
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Envelopes, Plain paper
  • - Maximum scan size: 215.9 x 864 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 11.6 W
Warranty: One-year, on-site limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet Pro 3000 s2 Sheet-feed Scanner
More>>>
HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn the page on time-consuming, manual document handling. This intelligent scanner is easy to use and makes any office more efficient. Get clear, crisp digital documents every time – and cut your power consumption with this energy-efficient device.

Ideal for small to medium-size businesses that need to easily and quickly digitise paper documents. This compact, intelligent scanner produces clean, crisp results with a range of platforms, helping to make business processes more efficient.

Features

Store and share scanned files easily, then send directly to cloud storage or SharePoint®.
- Don’t get lost under piles of paper. Digitise your files and easily store, share, search and edit.
- Automatically scan both sides of your documents and send to the cloud or SharePoint®.
- Scan paper of various, thicknesses and sizes. And say goodbye to paper jams with ultrasonic double-feed detection: just press scan and walk away.
- Turn scans into editable files with Nuance OmniPage and use apps to convert business cards into a contact database.

Save time, skip manual steps, be more efficient and create one-click short cuts with HP Easy Scan
- Spend less time digitising documents and more time doing business.
- Accurately capture the right results with auto-scan mode, crop and colour detection.
- Work smarter with intuitive shortcuts and HP Easy Scan5. Create PDF files with a single touch and easily plug right in to existing scanning platforms.
- Seamlessly add high-volume scanning to existing processes with HP TWAIN, ISIS, WIA, Linux and Mac drivers.

Avoid lost pages in scanned files. HP EveryPage Ultrasonic feeds and auto-aligns one page at a time.
- Make missed pages a thing of the past. The HP Scanjet Pro 3000 s2 Sheet-feed Scanner individually feeds and auto-aligns each page.
- Quickly scan files and get crisp, clean results again and again with a scanner that works hard for your business.
- Whether close at hand, or centrally situated, with its compact design the HP Scanjet Pro 3000 s2 Sheet-feed Scanner fits into even the busiest offices.
- Scan at up to 600dpi and rely on a device that just won’t quit – scan up to 1,000 pages per day.

Start fast and keep going. Instant-on Technology begins scanning quickly from low-power mode.
- Waste less paper and ink, by scanning, storing and sharing documents digitally. And you cut down on clutter.
- Manage costs with an ENERGY STAR® qualified scanner. Reduce energy use without slowing down, and start scanning quickly from low-power mode.
- Cut your environmental impact with a scanner that’s fully RoHS-compliant and free of mercury, lead and other hazardous materials.
- And you enjoy complete peace of mind with a one-year limited warranty, including quick phone or online support from HP.

Short summary description HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 3000 s2, 215.9 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 20 ppm, 20 ppm

Long summary description HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

HP Scanjet Pro 3000 s2. Maximum scan size: 215.9 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Sensor type: CIS, Daily duty cycle (max): 1000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Plain paper, Maximum scan area (ADF): 215.9 x 864 mm

Scanning
Maximum scan size *
215.9 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
20 ppm
ADF scan speed (colour, A4)
20 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, RTF, TIFF, TXT
Daily duty cycle (max) *
1000 pages
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper
Maximum ISO A-series paper size *
A4
Paper handling
Maximum scan area (ADF)
215.9 x 864 mm
Minimum scan area (ADF)
51 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
11.6 W
Power consumption (standby)
5.9 W
Power consumption (off)
0.4 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
161 mm
Height
164 mm
Weight
2.3 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:42:07
Uk has collected 5 expert reviews for HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-17 02:08:07
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
pcmag.com
Updated:
2014-09-21 01:42:07
As you might guess from its name, the HP Scanjet Pro 3000 s2 Sheet-fed Scanner ($449.99 direct) is the next generation version of the HP Scanjet Professional 3000 Sheet-feed Scanner%displayPrice% at %seller%, which HP has stopped making, but is still avai...
Good Duplex scans. Allows one-step scans to a variety of formats including image PDF, searchable PDF, and Word documents.
Bad Image processing adds substantial time to the raw scan speed, even for scanning to image PDF format...
Bottom line The HP Scanjet Pro 3000 s2 Sheet-feed Scanner is a little slow, but it delivers easy one-step scanning to destinations ranging from Word documents to email to the cloud...
80%