location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoStyler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NT9140/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT9140/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103682523
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange :
The long product name of Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AA, Wet & Dry, 4 mm
More>>>
Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange:
The official description of Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trim, Edge, & Style
with ultimate precision to define your beard style
The new Philips precision beard styler gives you ultimate precision to define your beard style.

Define your style
- Precision 21mm trimmer helps fine-tune details, and perfect

Easy to use
- 4mm Beard comb for maintaining a short beard
- 100% Waterproof for easy cleaning
- Includes AA battery
- 2-year guarantee, no oil needed

Short summary description Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange:
This short summary of the Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoStyler NT9140/10, Black, Orange

Long summary description Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange:
This is an auto-generated long summary of Philips GoStyler NT9140/10 beard trimmer Wet & Dry Black, Orange based on the first three specs of the first five spec groups.

Philips GoStyler NT9140/10. Cutter width: 2.1 cm. Product colour: Black, Orange. Battery type: AA

Performance
Cutter width
2.1 cm
Wet & Dry *
Yes
Design
Product colour *
Black, Orange
Power
Battery type
AA
Packaging content
Batteries included
Yes