location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-2440 24-port Gigabit Web Smart Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-2440 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742003142 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Stackable
Long product name LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black :
The long product name of LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-2440 24-port Gigabit Web Smart Switch, 48Gbps Backplane, 500K Bytes RAM, Jumbo frame, QoS, Flow Control
More>>>
LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black:
The official description of LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Ethernet Solution
LevelOne GSW-2440 Gigabit switch provides 24 Gigabit ports for fast transfer of files over the Local Area Network (LAN). As a Web Smart switch, it has advanced features allowing administrators to customize their network for advanced features.

Fast and Reliable Technology
GSW-2440 offers users with fast and reliable network. The store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow control ensures stable and accurate data transfers. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports Nway auto-negotiation protocol that detects the networking speed and the duplex modes (Full/Half) automatically. Auto-MDI/MDI-X function alleviates the effort to use crossover cables.

Web-based Management Interface
A friendly web-based UI lets users easily configure and maintain the device through any web browser. You can partition the switch into 24 groups using port-based VLAN technology. This switch also supports Quality of Service (QoS) to prioritise traffic for time-sensitive applications.

Short summary description LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black:
This short summary of the LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-2440 24-port Gigabit Web Smart Switch, Managed, Full duplex

Long summary description LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black:
This is an auto-generated long summary of LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black based on the first three specs of the first five spec groups.

LevelOne GSW-2440 24-port Gigabit Web Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Power connector: DC-in jack

Brand Image Product code Product Stock Price from
LevelOne GSW-1621 network switch Unmanaged LevelOne GSW-1621 network switch Unmanaged
(show image)
GSW-1621 GSW-1621 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver
(show image)
GSW-2420 GSW-2420 24 Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-1641 network switch Managed Black LevelOne GSW-1641 network switch Managed Black
(show image)
GSW-1641 GSW-1641 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)