location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H506020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 4:3
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 298 W
Warranty: 2 Years
Long product name Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White :
The long product name of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1024 x 768, 4200 lumens, 4:3, 30" - 300", NTSC/NTSC4.43/PAL/M-PAL/N-PAL/PAL60/SECAM, Fast Ethernet, 3900g, White
More>>>
Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White:
The official description of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Bright Projector Solution for Smaller Venues.
Keep presentations shining bright, even in ambient light, with the PowerLite 1930, featuring 4200 lumens of color brightness and 4200 lumens of white brightness1. Offering 3x Brighter Colors* than competitive models, Epson 3LCD projectors ensure bright, vivid presentations. Designed for corporate, education and house of worship use, this feature-packed solution projects vibrant images in virtually any setting. It can be easily carried between meeting rooms and classrooms or installed in small- to medium-size venues. Award-winning Faroudja DCDi® technology reduces noise and enhances sharpness, creating smooth video images. And, Split Screen2 enables you to conveniently display content from two different sources simultaneously. The PowerLite 1930 truly is a bright solution for all your presentation needs.

3x Brighter Colors with Epson
Brilliant image quality requires high color brightness. Epson 3LCD projectors have 3x Brighter Colors than leading competitive projectors. Delivering 4200 lumens of color brightness (color light output)1 and 4200 lumens of white brightness (white light output)1, the PowerLite 1930 uses 3LCD, 3-chip technology for brilliant images with true-to-life color.

Bright and Colorful
Features 4200 lumens of color brightness (color light output)1 and 4200 lumens of white brightness (white light output)

XGA
1024 x 768 resolution

PC-Free Presentations
View JPEG-formatted presentations or photos, without a computer, using a USB thumb drive.

HDMI Connectivity
Includes digital, HDMI audio and video connection, for HD quality with just one cable

USB Plug ‘n Play
Instantly project images from a PC or Mac using a USB connection.

iProjection App Compatible
Wirelessly project from your iPhone, iPad, iPod Touch or Android mobile device.

- Amazing image quality — XGA (1024 x 768) resolution;
- Advanced connectivity — Digital HDMITM, DisplayPortTM,VGA and USB;
- Feature-rich — Split Screen2, PC-free presentations with PDF viewer, automatic vertical image correction, easy-slide horizontal keystone correction, DICOM® Simulation Mode3 and more;
- Powerful video performance — Faroudja DCDi Cinema®, deinterlacing, noise reduction and sharpness enhancement for ultra-smooth video;
- 3x Brighter Colors and reliable performance — 3LCD, 3-chip technology;
- One measurement of brightness is not enough — look for both high color brightness and high white brightness.

Short summary description Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White:
This short summary of the Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1930, 4200 ANSI lumens, 3LCD, XGA (1024x768), 4:3, 762 - 7620 mm (30 - 300"), 4:3

Long summary description Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White:
This is an auto-generated long summary of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Epson EB-1930. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focus: Auto, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Contrast ratio (dynamic)
3000:1
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Uniformity
89%
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Matrix type
3-panel (p-Si TFT active)
White light output
4200 ANSI lumens
Colour light output
4200 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
245 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Auto
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom capability
Yes
Zoom type
Manual
Optical zoom
1.6x
Throw ratio
1.38 - 2.24:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
3.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
375.9 mm
Depth
271.7 mm
Height
91.4 mm
Weight *
3.9 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)