location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.4 GHz Wireless Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4 GHz Wireless Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K29AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182769348 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2022 09:47:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Dec 2016
Product end of life date
Bullet Points HP 2.4 GHz Wireless Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%)
  • - Mouse included
  • - Black
Long product name HP 2.4 GHz Wireless Keyboard and Mouse :
The long product name of HP 2.4 GHz Wireless Keyboard and Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.4 GHz Wireless Keyboard and Mouse
More>>>
HP 2.4 GHz Wireless Keyboard and Mouse:
The official description of HP 2.4 GHz Wireless Keyboard and Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Work smarter with your notebook, tablet or all-in-one by adding the HP 2.4 GHz Keyboard and Mouse for fast and easy data entry, Web navigation, and document scrolling.

Features

Interact seamlessly with a keyboard layout optimized for use with Android® that works great with Windows, too.

Keep working up to 30 ft (10 m) away with the 2.4 GHz wireless connection on the mouse and keyboard.

Enjoy natural left- or right-hand and wrist positioning on the mouse and navigate quickly with three standard buttons and a scroll wheel.

Avoid surprises with a convenient keyboard LED that alerts you when you need to change the batteries.

Get the reassurance of a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP 2.4 GHz Wireless Keyboard and Mouse:
This short summary of the HP 2.4 GHz Wireless Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.4 GHz Wireless Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 2.4 GHz Wireless Keyboard and Mouse:
This is an auto-generated long summary of HP 2.4 GHz Wireless Keyboard and Mouse based on the first three specs of the first five spec groups.

HP 2.4 GHz Wireless Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
No
Product colour *
Black
Features
Wireless range
10 m
Mouse
Mouse included *
Yes
Scroll
Yes
Scroll type
Wheel
Packaging content
Wireless receiver interface
USB Type-A
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:09:10
Uk has collected 2 expert reviews for HP 2.4 GHz Wireless Keyboard and Mouse and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2017-05-01 05:09:10
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
60%
expertreviews.co.uk
Updated:
2017-05-01 05:09:10
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%
Country Distributor
United Kingdom 1 distributor(s)