Fujitsu logo

Fujitsu LIFEBOOK E753 Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115000
Info modified on:
21 Jun 2024, 03:15:27
Long product name Fujitsu LIFEBOOK E753 Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:

Intel Core i7-3632QM Processor (6M Cache, up to 3.20 GHz), Intel QM77, 15.6" FHD LED 1920 x 1080, 16GB DDR3 1600MHz, 512GB SSD, Blu-Ray DVD Combo, Gigabit LAN, WLAN, Bluetooth, 3G, WebCam, Windows 8 Pro 64-bit

Fujitsu LIFEBOOK E753 Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:

The elegant LIFEBOOK E Line offers three premium notebooks for corporate demands offering ultimate flexibility and convenience. The underlying family concept includes a common BIOS, components and accessories, resulting in decreased TCO and complexity. As a member of the LIFEBOOK E Line, the Fujitsu LIFEBOOK E753 is the right choice if you need a lightweight notebook with high value features to support you in your daily work, offering full convenience and flexibility in the office.

Family Concept
With its underlying family concept, the elegant LIFEBOOK E Line including three notebooks from 13.3-inch to 15.6-inch lets you decrease your expenses regarding roll out and investments related to your IT equpiment. Being part ot the E Line, LIFEBOOK E753 shares its components such as the AC Adapter, port replicator or modular bay elements with LIFEBOOK E733 and LIFEBOOK E743. A common mainboard with same drivers, BIOS and bit image amongst the three notebooks lets you additionally reduce complexity.

Thin and lightweight
With their small form factor and light weight, the LIFEBOOK E Line notebooks provide maximum portability and ease of use in the office, in meetings or on occasional business trips. With only 20 mm in the front and 27 mm on the rear side as well as its weight starting from only 1.9 kg, LIFEBOOK E753 is an easy-to-carry companion for the office and business meetings. Moreover, its attractive looks with red elements and high-quality materials offer you classy but modern mobility.

Ultimate Data Security
Protect your most valuable asset - your company data with features like integrated SmartCard reader, Fujitsu's Advanced Theft Protection, optional fingerprint sensor or Full Disk Encryption, granting you ultimate security.

Maximum Convenience
The LIFEBOOK E Line offers you the perfect premium feature set for corporate demands. Hence, LIFEBOOK E753 comprises optional embedded 4G/LTE for high-speed connectivity, modular bay with optional 2nd battery, 2nd HDD, patented bay projector or DVD Super Multi for outstanding flexibility as well as a large touchpad and optional backlit keyboard for increased ease of use.

Short summary description Fujitsu LIFEBOOK E753 Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK E753, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Fujitsu LIFEBOOK E753 Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK E753. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.